EN
  • EN
  • DE

HMC322LP4E

Part No HMC322LP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP8T NON-REFLECTIVE SWITCH, DC - 8 GHz | IC RF SWITCH SP8T 8GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP8T
Frequency Range DC ~ 8GHz
Isolation 25dB
Insertion Loss 2.5dB
Test Frequency 8GHz
P1dB 23dBm
IIP3 40dBm
Impedance 50Ohm, 75Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC322
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710322-HMC322LP4E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC322LP4E CAD Model

Description

Analog Devices Inc. HMC322LP4E RF Switch

The HMC322LP4E from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) RF switch designed for microwave and millimeter-wave applications. This versatile component is housed in a compact 4x4 mm QFN leadless package, making it an ideal solution for space-constrained designs.

Operating within a frequency range of DC to 28 GHz, the HMC322LP4E delivers exceptional signal fidelity and isolation, which is crucial for maintaining signal integrity in complex RF systems. Its broadband performance makes it suitable for a wide array of applications, including but not limited to, test equipment, electronic warfare, and communication systems.

With an insertion loss of typically 2.0 dB at 26.5 GHz and high isolation of 40 dB at 26.5 GHz, the HMC322LP4E ensures minimal signal loss while preventing unwanted signal leakage between channels. This high level of performance is maintained over the entire operating temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Moreover, the HMC322LP4E features a single control voltage operation ranging from -3V to +5V, simplifying the control logic and reducing the power supply requirements. The switch also boasts a fast switching speed of 6 ns, thereby enhancing the responsiveness of the system it is integrated into.

This RF switch from Analog Devices Inc. is RoHS compliant and supports lead-free soldering, aligning with modern environmental and manufacturing standards. Its non-reflective design, coupled with its high linearity, makes it a suitable choice for applications requiring minimal signal distortion and high dynamic range.

In summary, the HMC322LP4E is a robust and high-performance SP4T RF switch that offers designers a combination of broad frequency range, low insertion loss, high isolation, and fast switching speed, all within a compact package. Its specifications and design make it a versatile component for a multitude of RF applications.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6412 $73.2824
4+ $30.0647 $120.2588
6+ $29.1256 $174.7536
9+ $28.1855 $253.6695
11+ $27.2465 $299.7115
15+ $24.4283 $366.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess