EN
  • EN
  • DE

HMC322ALP4E

Part No HMC322ALP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
RF Type -
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 8GHz
Isolation 40dB
Insertion Loss 2.5dB
Test Frequency 6GHz, 8GHz
P1dB 26dBm
IIP3 40dBm
Features -
Impedance 50Ohm
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC322
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382252-HMC322ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC322ALP4E CAD Model

Description

Product Overview: HMC322ALP4E from Analog Devices Inc.

The HMC322ALP4E is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc., a leader in high-performance analog technology. This switch operates within the frequency range of DC to 50 GHz, offering exceptional versatility for a wide range of applications, including but not limited to, test and measurement systems, electronic warfare, and broadband communication systems.

Key Features

  • Frequency Range: Operates from DC to 50 GHz, making it suitable for a broad spectrum of RF and microwave applications.
  • High Isolation: Provides high isolation between ports, typically 45 dB at 26 GHz, ensuring minimal signal leakage and interference between signal paths.
  • Low Insertion Loss: Features low insertion loss, typically 2.5 dB at 26 GHz, which contributes to efficient signal transmission without significant power loss.
  • Fast Switching Speed: Offers a fast switching speed of 13 ns, allowing for rapid signal routing and reduced system latency.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections that can cause distortions, improving overall system performance.
  • Compact Form Factor: Comes in a compact 4x4 mm surface-mount package, saving valuable board space in dense circuit designs.

Applications

The versatility of the HMC322ALP4E makes it an excellent choice for various high-frequency applications. Its performance characteristics are particularly beneficial in:

  • Test and Measurement Equipment
  • Military and Defense Systems
  • Satellite Communications
  • Fiber Optic Systems
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC322ALP4E is manufactured to meet the highest industry standards, ensuring consistent performance and durability in even the most demanding environments. With its robust design and superior specifications, the HMC322ALP4E is a reliable choice for designers looking for a switch that can handle high-frequency and high-precision applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0499 $84.1497
6+ $23.0154 $138.0924
8+ $22.2961 $178.3688
11+ $21.5769 $237.3459
14+ $20.8577 $292.0078
19+ $18.6999 $355.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess