EN
  • EN
  • DE

HMC321ALP4ETR

Part No HMC321ALP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 8GHZ 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 8GHz
Isolation 25dB
Insertion Loss 2.7dB
Test Frequency 8GHz
P1dB 12dBm
IIP3 40dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-LFCSP (4x4)
Part Number Series HMC321
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809497-HMC321ALP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC321ALP4ETR CAD Model

Description

Product Overview: HMC321ALP4ETR by Analog Devices Inc.

The HMC321ALP4ETR is a state-of-the-art RF switch designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is specifically engineered to meet the demanding requirements of modern RF and microwave applications, providing exceptional signal fidelity and isolation.

The HMC321ALP4ETR operates within a wide frequency range, making it versatile for various applications, including cellular infrastructure, wireless communication systems, and test equipment. Its high linearity and low insertion loss ensure minimal signal degradation, which is critical in maintaining the integrity of high-frequency signals.

This product is housed in a compact 4x4 mm QFN package, which is ideal for space-constrained designs. The small form factor does not compromise its performance, as it is built with robustness in mind, ensuring reliable operation even under challenging conditions.

One of the key features of the HMC321ALP4ETR is its single positive control line per switch. This simplifies the interface and reduces the complexity of the control circuitry, which can be particularly beneficial in systems where space and power are at a premium. Additionally, the switch's fast switching speed enables rapid signal routing, which is essential for high-speed communication and agile frequency-hopping systems.

The HMC321ALP4ETR also exhibits excellent thermal performance, thanks to its advanced design and high-quality materials. This ensures stable operation over a broad temperature range, which is crucial for maintaining performance in varying environmental conditions.

In summary, the HMC321ALP4ETR from Analog Devices Inc. is a highly capable RF switch that offers a blend of performance, efficiency, and reliability. It stands out as an excellent choice for designers seeking to optimize their RF and microwave systems without compromising on quality or functionality.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.0976 $76.0976
2+ $62.4391 $124.8782
3+ $60.4879 $181.4637
4+ $58.5367 $234.1468
5+ $56.5854 $282.9270
6+ $50.7318 $304.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess