EN
  • EN
  • DE

HMC310MS8GE

Part No HMC310MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard Bluetooth
Frequency 2.4GHz
Power - Output 10dBm
Supply Voltage - Operating 3V
Current - Receiving 12mA
Current - Transmitting 24mA
Temperature Range - Operating -40°C to 85°C
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 1043691-HMC310MS8GE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC310MS8GE CAD Model

Description

The HMC310MS8GE is a high-performance RF (Radio Frequency) mixer product from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This particular mixer is part of the Hittite Microwave product line, which is known for its exceptional quality and reliability in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC310MS8GE operates over a wide frequency range, making it suitable for various applications in the RF and microwave domains.
  • Conversion Gain: This mixer is designed to provide a conversion gain, which is a measure of the increase in signal strength as it is converted from one frequency to another.
  • LO/RF Isolation: The mixer offers excellent isolation between the Local Oscillator (LO) and the RF input, minimizing potential interference and improving overall performance.
  • Single-ended RF/IF Ports: The design includes single-ended RF and IF ports for ease of integration into various circuit topologies.
  • MSOP8G Package: Housed in a compact MSOP8G package, the HMC310MS8GE is ideal for space-constrained applications.

Applications

Due to its broad frequency range and robust performance characteristics, the HMC310MS8GE is well-suited for a range of applications, including:

  • Cellular/4G & 5G Infrastructure
  • Test Equipment and Sensors
  • Satellite Communications
  • Wireless Infrastructure
  • ISM (Industrial, Scientific, and Medical) Band Applications

Technical Specifications

The HMC310MS8GE boasts impressive technical specifications that make it a versatile choice for designers and engineers. With its high conversion gain and excellent LO/RF isolation, this mixer maintains signal integrity and provides reliable performance in demanding RF environments.

About Analog Devices Inc.

Analog Devices Inc. is renowned for their innovation and excellence in the semiconductor industry. Their products are integral to the functioning of electronic equipment across a wide array of sectors, including communications, aerospace, healthcare, and consumer electronics. The HMC310MS8GE is a testament to their commitment to delivering high-quality components that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess