EN
  • EN
  • DE

HMC307QS16GETR

Part No HMC307QS16GETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DC-4GHZ 16-QSOP / 5Bit 1dBStep 31dB 4GHz 16-Pin QSOP EP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Attenuation Value 1dB ~ 31dB
Frequency Range 0 ~ 4GHz
Impedance 50 Ohm
Package 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 776094-HMC307QS16GETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC307
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC307QS16GETR CAD Model

Description

The HMC307QS16GETR is a high-performance, passive double balanced mixer product from Analog Devices Inc., designed to cater to a wide range of RF and IF applications. This mixer is part of Analog Devices' Hittite Microwave product line, which is known for its exceptional quality and reliability in the field of microwave and RF components.

Key Features

  • Frequency Range: The HMC307QS16GETR offers a broad frequency range, making it suitable for various applications. It operates effectively across RF/LO frequencies from 7 GHz to 32 GHz and IF frequencies from DC to 3.5 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between conversion efficiency and signal fidelity.
  • LO/RF Isolation: The device provides excellent LO/RF isolation, which minimizes potential interference and ensures cleaner signal processing.
  • Package: Encased in a compact QS16 package, the HMC307QS16GETR is designed for easy integration into various circuit designs without taking up excessive space.

Applications

The versatile nature of the HMC307QS16GETR makes it a suitable choice for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Telecommunications infrastructure

Quality and Performance

Analog Devices Inc. is renowned for its commitment to quality, and the HMC307QS16GETR is no exception. It is manufactured to meet stringent industry standards, ensuring high performance and durability. The device is available in tape and reel packaging, making it ideal for automated assembly processes and mass production.

Ordering Information

The HMC307QS16GETR is available for order with options for bulk or custom quantities. Analog Devices provides comprehensive technical support and documentation, ensuring that customers can integrate this mixer into their designs with confidence.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess