EN
  • EN
  • DE

HMC306MS10

Part No HMC306MS10
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 5-BIT DIGITAL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 0.5-15.5DB 10TFSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Attenuation Value 0.5dB ~ 15.5dB
Frequency Range 700MHz ~ 3.8GHz
Impedance 50 Ohms
Manufacturer Package 10-TFSOP, 10-MSOP
Family Part Number HMC306
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181189-HMC306MS10
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC306MS10 CAD Model

Description

Product Overview: HMC306MS10

The HMC306MS10 is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This switch is fabricated using Gallium Arsenide (GaAs) MESFET technology, which grants it excellent RF performance and robustness, making it an ideal choice for demanding applications in the microwave and RF spectrum.

Key Features

  • Frequency Range: The HMC306MS10 operates over a broad frequency range from DC to 3 GHz, ensuring versatility across various applications, including military, space, and commercial communications systems.
  • High Isolation: With its superior isolation performance, the switch minimizes signal leakage between channels, which is crucial for systems where signal integrity is paramount.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC306MS10 ensures minimal signal attenuation, preserving the signal strength as it passes through the switch.
  • Non-Reflective Design: The non-reflective nature of the switch helps to prevent signal reflections that can cause interference and degrade overall system performance.
  • Single Supply Voltage: The HMC306MS10 operates on a single positive control voltage, simplifying the power supply design and reducing the overall system complexity.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for applications that require rapid changes between signal paths.
  • Hermetic Surface-Mount Package: The switch comes in a compact, hermetically sealed surface-mount package, which ensures reliability and protection against environmental factors.

Applications

The versatility of the HMC306MS10 makes it suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Military and space systems
  • Electronic warfare

The HMC306MS10 from Analog Devices Inc. exemplifies cutting-edge RF switch technology, offering a combination of performance, reliability, and ease of use that is hard to match. Its robust design and superior electrical characteristics make it an excellent choice for system designers looking to enhance their RF and microwave signal routing capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess