EN
  • EN
  • DE

HMC291E

Part No HMC291E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 4 dB LSB GaAs MMIC 2-BIT DIGITAL ATTENUATOR, 0.7 - 4.0 GHz | IC ATTENUATOR 0.7-4GHZ SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 4dB ~ 12dB
Frequency Range 700MHz ~ 4GHz
Impedance 50 Ohms
Manufacturer Package SOT-23-6
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181184-HMC291E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC291E CAD Model

Description

Introducing the HMC291E from Analog Devices Inc.

The HMC291E is a cutting-edge GaAs MMIC SPDT (Single Pole Double Throw) non-reflective switch from the renowned manufacturer Analog Devices Inc., which has a longstanding reputation for producing high-quality electronic components. This switch is designed to operate over a broad frequency range, making it an ideal choice for applications in diverse fields such as telecommunications, defense, and aerospace.

Key Features

  • Frequency Range: The HMC291E operates efficiently across a wide frequency band, providing versatility for different types of RF and microwave applications.
  • High Isolation: With its excellent isolation characteristics, the switch minimizes signal leakage between the ports, ensuring signal integrity and reducing interference.
  • Low Insertion Loss: The low insertion loss of the HMC291E ensures minimal signal attenuation, thereby maintaining the strength of the transmitted signal.
  • Non-Reflective Design: Its non-reflective nature is crucial for applications where signal reflection can degrade performance or cause damage to other components in the signal chain.
  • Fast Switching Speed: The device offers quick switching times, which is essential for applications requiring rapid changes between signal paths.
  • High Linearity: Exhibiting high linearity, the HMC291E provides consistent performance and minimizes distortion across its operating range.

Applications

The HMC291E is highly suited for a variety of applications, such as:

  • Test and Measurement Equipment
  • Military and Space
  • Wireless Infrastructure
  • Fiber Optic Systems
  • MMIC-based Transceivers

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the HMC291E is no exception. This product is manufactured using a robust GaAs MMIC process, ensuring high reliability and consistent performance. Whether for commercial, industrial, or military use, the HMC291E is designed to meet the stringent requirements of complex electronic systems.

With its superior performance and versatility, the HMC291E from Analog Devices Inc. stands out as a top choice for designers and engineers looking for a reliable SPDT switch solution in their RF and microwave signal chains.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5974 $63.8960
90+ $1.3109 $117.9810
140+ $1.2693 $177.7020
190+ $1.2289 $233.4910
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess