EN
  • EN
  • DE

HMC288MS8ETR

Part No HMC288MS8ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 0.7-3.7GHZ 8-MSOP / RF Attenuators 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number HMC288
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 984174-HMC288MS8ETR
Ultra Librarian 3D Model Ultra Librarian HMC288MS8ETR CAD Model

Description

Product Overview: HMC288MS8ETR by Analog Devices Inc.

The HMC288MS8ETR is a high-performance RF mixer product from Analog Devices Inc., a leading global manufacturer known for its innovative and precision technologies in the field of analog and mixed-signal processing. This component is designed to cater to the demanding requirements of modern radio frequency (RF) and microwave applications, including wireless infrastructure, satellite communications, and broadband systems.

Key Features

  • Frequency Range: The HMC288MS8ETR operates over a broad frequency range, making it versatile for various applications. It can be used in both higher frequency systems and those requiring lower frequency operation.
  • Conversion Loss: The device boasts a low conversion loss, which translates to efficient signal conversion with minimal degradation, ensuring high-quality signal integrity in RF systems.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and RF ports is a critical feature of this mixer, which helps to reduce interference and improve overall system performance.
  • Surface Mount Package: Housed in an MSOP-8 (MS8) surface-mount package, the HMC288MS8ETR is designed for compact and space-constrained applications, allowing for a more streamlined PCB design.
  • High Linearity: The mixer provides high linearity, which is essential for maintaining the fidelity of the signal and reducing distortion in complex RF systems.

Applications

The HMC288MS8ETR is suitable for a wide range of applications, including:

  • Wireless Infrastructure (e.g., cellular base stations, repeaters)
  • Satellite Communications (e.g., downconverters, modems)
  • Test and Measurement Equipment
  • Broadband Communications Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality components that meet stringent industry standards. The HMC288MS8ETR is manufactured with precision to ensure reliability and performance consistency. It is designed to withstand the rigors of challenging environments while maintaining its functionality.

For engineers and designers looking for a robust and reliable RF mixer, the HMC288MS8ETR from Analog Devices Inc. offers an exceptional balance of performance, integration, and quality. Its advanced features and broad application scope make it a go-to solution for those seeking to enhance their RF and microwave system designs.

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2689 $63.4450
115+ $1.0413 $119.7495
175+ $1.0087 $176.5225
240+ $0.9761 $234.2640
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess