EN
  • EN
  • DE

HMC276QS24E

Part No HMC276QS24E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH MATRIX 4X2 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency - Lower 700MHz
Frequency - Upper 3GHz
Isolation @ Frequency 31dB @ 3GHz (typ)
Insertion Loss @ Frequency 6dB @ 3GHz
Topology Absorptive
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type Cellular, CATV
Case / Package 24-QSOP
Win Source Part Number 107825-HMC276QS24E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC276QS24E CAD Model

Description

Product Overview: HMC276QS24E by Analog Devices Inc.

The HMC276QS24E is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This product is a testament to Analog Devices' commitment to providing advanced solutions for RF and microwave signal routing applications.

Key Features:

  • Frequency Range: The HMC276QS24E operates over a broad frequency range from DC to 3.5 GHz, making it versatile for a wide array of applications including cellular infrastructure, wireless data, and satellite communications.
  • Insertion Loss: It boasts a low insertion loss, which ensures minimal signal attenuation when the signal is routed through the switch, thereby maintaining signal integrity.
  • High Isolation: The device provides high isolation between ports, which is critical in applications where leakage between signal paths must be minimized to prevent signal interference.
  • Non-reflective Design: The non-reflective nature of the switch is ideal for applications where signal reflections can degrade overall system performance.
  • Power Handling: It offers excellent power handling capabilities, ensuring reliable performance even under high-power conditions.
  • Control Voltage: The switch operates with a single positive control voltage, simplifying the power supply requirements and making it easier to integrate into existing designs.
  • Package: Housed in a compact 24-lead QSOP surface-mount package, the HMC276QS24E is designed for space-constrained applications while providing robust mechanical and thermal stability.

Applications:

The HMC276QS24E is suitable for a variety of RF and microwave applications, including but not limited to:

  • Test equipment and sensors
  • Wireless infrastructure
  • MMIC (Monolithic Microwave Integrated Circuit) based transceivers
  • RFID (Radio Frequency Identification) systems
  • Satellite communications systems

With its combination of performance, quality, and reliability, the HMC276QS24E from Analog Devices Inc. is an excellent choice for designers looking to optimize their RF and microwave signal routing solutions.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess