EN
  • EN
  • DE

HMC241ALP3E

Part No HMC241ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 4GHZ 16QFN / RF Switch IC WiMAX / WiBro SP4T 4 GHz 50Ohm 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type WiMAX / WiBro
Topology Absorptive
Circuit SP4T
Frequency Range 100MHz ~ 4GHz
Isolation 32dB
Insertion Loss 1.2dB
Test Frequency 4GHz
P1dB 29dBm
IIP3 47dBm
Impedance 50Ohm
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC241
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844558-HMC241ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC241ALP3E CAD Model

Description

Product Overview: HMC241ALP3E by Analog Devices Inc.

The HMC241ALP3E is a high-performance, non-reflective Single Pole Four Throw (SP4T) MMIC switch developed by Analog Devices Inc. This advanced switch is designed to operate within the frequency range of DC to 3.5 GHz, making it an ideal component for a wide variety of RF applications including wireless infrastructure, test equipment, and military systems.

Constructed using a silicon on insulator (SOI) process, the HMC241ALP3E ensures excellent RF performance with a low insertion loss and high isolation between channels. This results in minimal signal degradation and improved signal integrity, a critical factor for maintaining the quality of communication in RF systems.

Key Features:

  • Frequency Range: The device operates seamlessly over a DC to 3.5 GHz frequency range, accommodating various RF and microwave applications.
  • Insertion Loss: With an insertion loss of typically 2 dB at 2.5 GHz, the HMC241ALP3E maintains a strong signal throughput, which is essential for maintaining system performance.
  • Isolation: The switch offers high isolation, typically 40 dB at 2.5 GHz, between each of its output ports, ensuring minimal crosstalk and interference among multiple signal paths.
  • Switching Speed: Fast switching speed is a hallmark of this device, with a typical switching time of 6 ns, facilitating rapid signal routing and reducing latency in communication systems.
  • Control Voltage: It requires a dual control voltage of 0/-5V, which allows for simplified integration into a variety of circuit designs.
  • Package: The switch comes in a compact 3x3 mm surface-mount leadless package (LP3E), which is suitable for space-constrained applications and offers a robust solution for high-density circuit designs.

With its robust design and superior electrical performance, the HMC241ALP3E from Analog Devices Inc. represents a highly reliable switching solution for designers looking to enhance their RF and microwave systems. The combination of its wide operating frequency range, low insertion loss, high isolation, and fast switching capabilities make it a versatile and indispensable component for modern electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9317 $53.5902
14+ $7.3286 $102.6004
22+ $7.0996 $156.1912
30+ $6.8706 $206.1180
38+ $6.6415 $252.3770
51+ $5.9545 $303.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess