EN
  • EN
  • DE

HMC232LP4E

Part No HMC232LP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SPDT 0MHz to 12GHz 37dB 24-Pin QFN EP T/R | IC RF SWITCH SPDT 12GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 12GHz
Isolation 42dB
Insertion Loss 2.7dB
Test Frequency 12GHz
P1dB 27dBm
IIP3 50dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC232
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714371-HMC232LP4E
Family Name HMC232LP4
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC232LP4E CAD Model

Description

Product Overview: HMC232LP4E from Analog Devices Inc.

The HMC232LP4E is a high-performance RF (Radio Frequency) MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc., an industry leader in high-performance semiconductors. This product is designed for a wide range of RF applications, including wireless infrastructure, test equipment, and military systems where high isolation, low insertion loss, and excellent linearity are crucial.

Key Features

  • Frequency Range: The HMC232LP4E operates over a broad frequency range from DC to 3.5 GHz, making it versatile for various RF applications.
  • Insertion Loss: It offers a low insertion loss of typically 0.45 dB at 2 GHz, ensuring minimal signal attenuation through the switch.
  • High Isolation: With a high isolation of 30 dB at 2 GHz, the switch effectively prevents signal leakage between the ports, providing a clear distinction in signal paths.
  • Linearity: Exhibiting an input IP3 of +60 dBm, the device maintains excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Non-Reflective Design: The HMC232LP4E features a non-reflective design with 50-ohm matched ports, reducing signal reflections and enhancing performance.
  • Power Handling: It is capable of handling up to +27 dBm of CW input power, making it suitable for high-power applications.
  • Package: This switch comes in a compact 4x4 mm QFN leadless package, which is ideal for space-constrained applications.
  • Control Voltage: The switch operates with a dual control voltage of 0/-5V, providing ease of integration into various RF systems.

Applications

The versatility of the HMC232LP4E allows it to be used in a variety of applications, including:

  • Wireless infrastructure such as GSM, PCS, 3G, and LTE base stations
  • RFID systems
  • Test and measurement equipment
  • Satellite communications systems
  • Military and space applications

With its robust construction and reliable performance, the HMC232LP4E from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9105 $93.9105
2+ $87.3433 $174.6866
3+ $84.0598 $252.1794
4+ $80.7762 $323.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess