EN
  • EN
  • DE

HMC214MS8TR

Part No HMC214MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER HI IP3 2.4-4GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz ~ 4GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC214
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873731-HMC214MS8TR
Ultra Librarian 3D Model Ultra Librarian HMC214MS8TR CAD Model

Description

Analog Devices Inc. HMC214MS8TR: A High-Performance Double-Balanced Mixer

The HMC214MS8TR from Analog Devices Inc. is a highly integrated double-balanced mixer that offers a remarkable blend of performance and versatility, making it an ideal choice for a variety of RF and IF applications. This component is designed to cater to the demanding needs of modern communication systems, including those in the aerospace, defense, and telecommunications sectors.

Constructed with a GaAs MESFET process, the HMC214MS8TR operates over a wide frequency range, with its RF and LO frequency spanning from 1.5 GHz to 4.5 GHz, and the IF frequency ranging from DC to 2 GHz. This wide frequency range ensures that the mixer can be utilized in various systems without the need for external components to adjust the frequency, thereby simplifying design and reducing overall system cost.

The mixer comes in a compact MSOP8G package, which not only saves valuable board space but also offers excellent RF performance. The HMC214MS8TR provides a high isolation between ports, with a typical LO to RF isolation of 45 dB and LO to IF isolation of 35 dB. This high isolation minimizes signal leakage and improves overall system performance.

With a conversion loss of only 8 dB typical, the HMC214MS8TR maintains a good balance between conversion efficiency and linearity, ensuring that the signal integrity is preserved during the mixing process. Additionally, its input IP3 of 20 dBm allows the mixer to handle higher power levels, which is beneficial in environments with strong interfering signals.

Another significant advantage of the HMC214MS8TR is its ability to operate over a wide temperature range, from -40°C to 85°C, making it reliable in extreme environmental conditions. The mixer also features an integrated LO buffer amplifier, which eliminates the need for an external driver circuit, further simplifying the design process.

The HMC214MS8TR is available in a tape and reel format, facilitating easy integration into automated manufacturing processes. Its robust design and high-quality performance make it a go-to component for designers looking to optimize their RF and IF signal chains with minimal effort.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2462 $67.4772
13+ $9.2285 $119.9705
20+ $8.9397 $178.7940
27+ $8.6510 $233.5770
35+ $8.3634 $292.7190
47+ $7.4983 $352.4201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess