EN
  • EN
  • DE

HMC197BE

Part No HMC197BE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Bulk
RF Type General Purpose
Circuit SPDT
Frequency Range DC ~ 3GHz
Isolation 29dB
Insertion Loss 0.9dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 55dBm
Impedance 50Ohm
Supply Voltage (V) 3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Part Number Series HMC197
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809173-HMC197BE
Ultra Librarian 3D Model Ultra Librarian HMC197BE CAD Model

Description

The HMC197BE is a high-performance, single-pole, double-throw (SPDT) non-reflective switch designed by Analog Devices Inc., a leader in the semiconductor industry. This device operates within the DC to 3 GHz frequency range, making it suitable for a wide array of RF applications. Its versatility and reliability make it an excellent choice for both commercial and military markets.

Key Features

  • Frequency Range: The HMC197BE is designed to function effectively across a broad frequency range from DC to 3 GHz, accommodating various RF and microwave applications.
  • Non-Reflective Design: With its non-reflective nature, the switch minimizes signal reflections, which is crucial for maintaining signal integrity in RF circuits.
  • High Isolation: The device offers high isolation between ports, ensuring minimal crosstalk and interference between signal paths.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC197BE maximizes the signal strength passing through the switch, enhancing overall system performance.
  • Single Supply Voltage: It operates on a single positive supply voltage, simplifying power supply design and integration into existing systems.
  • CMOS/TTL Compatible: The switch is compatible with both CMOS and TTL logic levels, allowing for easy interfacing with a wide range of control circuitry.

Applications

The HMC197BE is ideal for a variety of applications, including but not limited to:

  • Test Equipment and Sensors
  • Wireless Infrastructure
  • Military and Space
  • RF/IF Radio Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC197BE is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Whether for commercial or military use, this RF switch is designed to provide consistent, dependable operation.

For more detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their official website to access datasheets, reference designs, and product support tools.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8007 $54.6049
16+ $6.4006 $102.4096
25+ $6.2006 $155.0150
34+ $6.0006 $204.0204
44+ $5.8006 $255.2264
58+ $5.2005 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess