EN
  • EN
  • DE

HMC188MS8ETR

Part No HMC188MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DOUBLER PASSIVE FREQ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Function Doubler
Frequency 1.25GHz ~ 3GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC188
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714366-HMC188MS8ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC188MS8ETR CAD Model

Description

Product Overview: HMC188MS8ETR by Analog Devices Inc.

The HMC188MS8ETR is a state-of-the-art double-balanced mixer product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This mixer is designed to provide exceptional performance in RF (Radio Frequency) and IF (Intermediate Frequency) applications. It is a versatile component that can be used in a wide range of communication systems, including cellular, satellite, and broadband networks.

Key Features

  • Frequency Range: The HMC188MS8ETR operates over a broad frequency range, with the RF and LO (Local Oscillator) frequencies from 1.5 GHz to 2.5 GHz, and the IF frequency from DC to 1 GHz, making it suitable for a variety of high-frequency applications.
  • Conversion Loss: It offers a low conversion loss, typically 8 dB, which ensures efficient signal conversion and minimal degradation of the signal quality.
  • Isolation: The product provides excellent LO to RF and LO to IF isolation, typically greater than 40 dB, which minimizes crosstalk and improves overall system performance.
  • Package: Housed in a compact MSOP8G package, the HMC188MS8ETR is designed for space-constrained applications while providing robust performance.
  • Supply Voltage: The mixer operates from a single positive supply voltage, which simplifies the power supply design and reduces the overall system complexity.

Applications

The HMC188MS8ETR is ideal for use in a variety of applications, such as:

  • Wireless infrastructure
  • Test equipment
  • Point-to-point and point-to-multipoint radios
  • IF and RF applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC188MS8ETR is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications.

Whether you're designing a commercial communication system or a high-performance test and measurement setup, the HMC188MS8ETR from Analog Devices Inc. offers the performance, quality, and reliability needed to achieve outstanding results.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.8133 $96.8133
2+ $79.4374 $158.8748
3+ $76.9542 $230.8626
4+ $74.4721 $297.8884
5+ $71.9900 $359.9500
6+ $64.5426 $387.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess