EN
  • EN
  • DE

HMC188MS8E

Part No HMC188MS8E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Test Equipment | IC DOUBLER PASSIVE FREQ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Doubler
Frequency 1.25GHz ~ 3GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC188
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181124-HMC188MS8E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian HMC188MS8E CAD Model

Description

Product Overview: HMC188MS8E by Analog Devices Inc.

The HMC188MS8E, a high-performance RF mixer product from Analog Devices Inc., is designed for RF and microwave applications demanding exceptional signal processing capability. This versatile device integrates a double-balanced mixer and LO buffer amplifier to provide excellent LO to RF and LO to IF isolation, making it an ideal choice for both upconversion and downconversion processes in complex communication systems.

Key Features:

  • Frequency Range: The HMC188MS8E operates over a wide frequency range, with the RF and LO frequency from 1.5 GHz to 4.5 GHz, and the IF frequency from DC to 1.5 GHz, making it suitable for a variety of RF applications.
  • High Isolation: It boasts high isolation levels, with the typical LO to RF isolation being 40 dB and LO to IF isolation being 38 dB, ensuring minimal leakage between ports and improved system performance.
  • Integrated LO Amplifier: The device includes an integrated LO buffer amplifier, which reduces the need for external components and simplifies circuit design.
  • Conversion Gain: The HMC188MS8E offers a conversion gain of 8 dB, which helps in maintaining signal integrity through the mixing process.
  • Package: Encased in an MSOP8G package, the product is compact, allowing for efficient use of board space in dense circuit designs.

Applications:

The mixer's broad frequency range and high performance make it suitable for a variety of applications, including:

  • Cellular/PCS/3G
  • Fixed Wireless and WLAN
  • Base Station Infrastructure
  • Test Equipment and Sensors
  • IF and RF Applications

The HMC188MS8E from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of RF and microwave systems. With its robust design and integrated features, this mixer is set to be a valuable asset in any application it is deployed in.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.8133 $96.8133
2+ $79.4374 $158.8748
3+ $76.9542 $230.8626
4+ $74.4721 $297.8884
5+ $71.9900 $359.9500
6+ $64.5426 $387.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess