EN
  • EN
  • DE

HMC174MS8TR

Part No HMC174MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC SWITCH GAAS 3GHZ 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 20dB @ 3GHz (typ)
Insertion Loss @ Frequency 1.3dB @ 3GHz
IIP3 56dBm
Topology Reflective
Circuit SPDT
P1dB 36dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 8 V
RF Type WiMax
Case / Package 8-MSOP
Win Source Part Number 204859-HMC174MS8TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC174MS8TR CAD Model

Description

Analog Devices Inc. HMC174MS8TR Overview

The HMC174MS8TR from Analog Devices Inc. is a high-performance, GaAs MMIC SPDT switch that is designed for use in a variety of RF and microwave applications. This switch comes in a compact MSOP8G package, making it suitable for space-constrained designs without compromising on functionality or performance.

With its broad frequency range from DC to 3 GHz, the HMC174MS8TR is versatile enough to be integrated into multiple applications including cellular infrastructure, wireless systems, and broadband communications. It offers excellent isolation and low insertion loss, which are critical parameters for maintaining signal integrity in RF circuits. The switch can handle high power levels, making it an excellent choice for both transmit and receive applications where signal fidelity is crucial.

The HMC174MS8TR operates using a single positive control voltage, ranging from +3 to +5 V, which simplifies the power supply design. It also features an on-board binary decoder, reducing the number of required control lines to one. This feature greatly simplifies the interface and reduces the overall design complexity. The switch's fast switching speed ensures that it can keep pace with demanding RF applications that require rapid state changes.

Another notable feature of the HMC174MS8TR is its robust ESD protection. This protection enhances the durability of the switch and ensures reliable operation even in harsh environments where static discharge can be a concern. The switch's MSOP8G package is not only space-efficient but also offers a ground paddle for improved thermal performance, ensuring that the device remains cool during high power operations.

In summary, the HMC174MS8TR from Analog Devices Inc. is a high-quality, versatile RF switch that offers a combination of performance, integration ease, and durability, making it an ideal choice for designers looking to optimize their RF and microwave systems.

For detailed specifications and application support, it is recommended to consult the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess