EN
  • EN
  • DE
  • IT

HMC141C8

Part No HMC141C8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL CERMIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 15GHz
Number of Mixers 1
Gain -
Noise Figure 10.5dB
Secondary Attributes Up/Down Converter
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HMC141
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378574-HMC141C8
Ultra Librarian 3D Model Ultra Librarian HMC141C8 CAD Model

Description

Analog Devices Inc., renowned for their precision engineering and high-performance components, presents the HMC141C8, a versatile microwave mixer designed to meet the demanding needs of RF and microwave communication systems. This robust mixer component is part of the company's Hittite Microwave Products, a line known for its exceptional quality and reliability.

Key Features

  • High Isolation: The HMC141C8 offers excellent LO to RF and LO to IF isolation, minimizing crosstalk and ensuring signal integrity in complex designs.
  • Broadband Performance: Engineered to operate effectively across a wide frequency range, this mixer is suitable for a variety of applications, from military to commercial communication systems.
  • Passive Double-Balanced Design: Its passive double-balanced configuration provides improved linearity and noise performance, which is critical in high-performance environments.
  • Hermetically Sealed: Packaged in a hermetically sealed component, the HMC141C8 ensures long-term reliability and protection against environmental factors.
  • Compact Size: The mixer's compact C8 package allows for efficient use of board space, making it ideal for dense circuit designs.

Applications

The HMC141C8 is optimized for use in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Communication infrastructure

Specifications

The HMC141C8 mixer by Analog Devices Inc. is designed to deliver optimal performance with the following specifications:

  • Conversion Loss: Specified over a range to ensure efficient signal conversion
  • LO/RF Frequency: Designed to accommodate a broad spectrum of frequencies
  • IF Frequency: Supports a wide intermediate frequency range for flexible system design
  • LO Drive Level: Optimized for a range of local oscillator power levels

With its exceptional performance and versatility, the HMC141C8 mixer is an excellent choice for designers looking to create sophisticated RF and microwave systems that require reliability, precision, and efficiency.

For more information on the HMC141C8 and other Analog Devices Inc. products, please visit the Analog Devices website.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.9553 $183.9553
2+ $164.9254 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess