EN
  • EN
  • DE

HMC129LC4TR

Part No HMC129LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type General Purpose
Frequency 4GHz ~ 8GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC129
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714363-HMC129LC4TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC129LC4TR CAD Model

Description

Analog Devices Inc.'s HMC129LC4TR - A High-Performance RF Mixer

The HMC129LC4TR from Analog Devices Inc. is a state-of-the-art RF mixer component that stands out for its exceptional performance in signal processing applications. This device is designed to cater to the demanding requirements of modern wireless infrastructure, test and measurement equipment, and satellite communication systems. With its robust design and advanced technology, the HMC129LC4TR is an ideal choice for engineers looking to enhance their RF and microwave signal chains.

Key Features

  • Frequency Range: The HMC129LC4TR operates over a broad frequency range, making it highly versatile for various applications. It can be used in both lower-frequency IF (Intermediate Frequency) systems and higher-frequency RF designs.
  • Conversion Loss: This mixer boasts a low conversion loss, which is a critical parameter in maintaining signal integrity. Lower conversion loss translates to better performance and improved signal-to-noise ratio in the overall system.
  • Isolation: Excellent LO to RF and LO to IF isolation figures are featured in this device, which minimizes the leakage of the local oscillator signal into other parts of the circuit. This isolation ensures a cleaner mix and reduces potential interference.
  • Linearity: With its high linearity, the HMC129LC4TR can handle a wide dynamic range of input signals without introducing significant distortion. This is particularly important in communication systems where maintaining signal fidelity is crucial.
  • Package: Housed in a compact 4x4 mm LCC (Leadless Chip Carrier) package, the HMC129LC4TR is designed for space-constrained applications, offering high performance without occupying excessive board space.
  • Integration: The mixer integrates seamlessly into various circuit designs, providing designers with flexibility and ease of use. Its high level of integration reduces the need for external components, simplifying the overall design process.

Applications

The versatility of the HMC129LC4TR extends to a wide range of applications. It is well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communication systems

Analog Devices Inc. is renowned for its innovative solutions in the field of high-frequency signal processing. The HMC129LC4TR is a testament to their commitment to delivering high-quality, reliable components that meet the evolving needs of the industry.

You May Also Be Interested in

Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess