EN
  • EN
  • DE

HMC1190LP6GETR

Part No HMC1190LP6GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC DOWNCONVERTER SGL 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type LTE, WiMax
Frequency 700MHz to 3.5GHz
Number of Mixers 2
Gain 8dB
Noise Figure 9dB
Secondary Attributes Down Converter
Operating Supply Current 160mA
Supply Voltage - Operating 3.3V, 5V
Case / Package 40-QFN (6x6)
Win Source Part Number 040510-HMC1190LP6GETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1190LP6GETR CAD Model

Description

Manufactured by Analog Devices Inc., the HMC1190LP6GETR is a high-performance, double-balanced mixer that is part of their Hittite Microwave product line. This device is designed to provide exceptional RF performance in a variety of applications, including cellular infrastructure, microwave radios, and test equipment.

Key Features

  • Frequency Range: The HMC1190LP6GETR operates over a wide frequency range, making it suitable for a diverse set of applications. Its RF and LO frequency ranges from 6 GHz to 26 GHz, while the IF frequency spans from DC to 3 GHz.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the signal processing chain and ensures minimal degradation of the signal.
  • LO/RF Isolation: The mixer provides excellent LO to RF isolation, thereby reducing the potential for unwanted mixing products and improving signal integrity.
  • Package Type: This component is housed in a compact 6x6mm QFN package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • Surface-Mount Device: As an SMD component, the HMC1190LP6GETR is suitable for automated assembly processes, making it a convenient choice for high-volume production.

Applications

The HMC1190LP6GETR is versatile and can be used in a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test equipment and sensors
  • Cellular infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC1190LP6GETR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

The HMC1190LP6GETR is available in tape and reel packaging, facilitating the manufacturing process for OEMs and ensuring safe and secure delivery of the product. For detailed ordering and product information, customers should consult the official Analog Devices Inc. datasheets or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess