EN
  • EN
  • DE

HMC1163LP5E

Part No HMC1163LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 9.65-10.41GHZ 32CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 9.65GHz ~ 10.41GHz
P1dB 11dBm
Gain 11dB
RF Type VSAT
Supply Voltage (V) 5.5V
Current - Supply 230mA
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Part Number Series HMC1163
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812662-HMC1163LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1163LP5E CAD Model

Description

Analog Devices Inc. HMC1163LP5E RF Mixer

The HMC1163LP5E from Analog Devices Inc. is a high-performance, passive RF mixer with an integrated local oscillator (LO) amplifier, designed to meet the demanding requirements of wireless infrastructure and a wide range of communication systems. This versatile device is a key component in frequency conversion applications, enabling efficient signal processing in both upconversion and downconversion architectures.

Key Features:

  • Wide Frequency Range: The HMC1163LP5E operates over a broad frequency range, making it suitable for a multitude of RF applications. It supports an RF and LO frequency from 24 GHz to 33 GHz and an intermediate frequency (IF) from DC to 7 GHz.
  • High Isolation: This mixer provides excellent isolation between its ports, minimizing leakage and crosstalk. This characteristic ensures a clean mixing process, which is crucial for maintaining signal integrity.
  • Low Conversion Loss: The device boasts a low conversion loss, thereby preserving the signal strength through the mixing process and improving the overall performance of the communication system.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective solution.
  • Surface-Mount Package: Packaged in a compact 5x5 mm, 32-lead SMT package, the HMC1163LP5E is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

The HMC1163LP5E is engineered to cater to a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Test equipment and sensors
  • Military and space
  • Wireless infrastructure

With its robust design and advanced features, the HMC1163LP5E from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their RF systems with a reliable and efficient mixing solution. Its versatility and performance make it a valuable addition to any high-frequency signal chain.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess