EN
  • EN
  • DE

HMC1131LC4

Part No HMC1131LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 24GHZ-35GHZ 24SMT / RF Amplifier IC VSAT 24GHz ~ 35GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 24GHz ~ 35GHz
P1dB 24dBm
Gain 24dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 225mA
Test Frequency 24GHz ~ 27GHz
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC1131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Names -2735-HMC1131LC4,505-HMC1131LC4,1127-3139,1127-3139-ND
Standard Package 1
Win Source Part Number 1006977-HMC1131LC4
Ultra Librarian 3D Model Ultra Librarian HMC1131LC4 CAD Model

Description

Product Overview: HMC1131LC4 - Analog Devices Inc.

The HMC1131LC4 is a high-performance, RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to deliver exceptional signal amplification with minimal distortion, making it an ideal choice for a wide range of applications, including telecommunications, defense, and aerospace systems.

Key Features

  • Frequency Range: The HMC1131LC4 operates over a broad frequency range, making it versatile for various RF applications.
  • High Gain: It offers a high gain value, which enhances the signal strength without the need for additional amplification stages.
  • Low Noise Figure: With its low noise figure, the HMC1131LC4 ensures that the signal integrity is maintained, providing a clean and clear output.
  • Output Power: The device is capable of delivering substantial output power, which is crucial for driving subsequent stages in a signal chain or for long-range communication.
  • Linearity: Excellent linearity performance is a hallmark of this amplifier, reducing signal distortion and improving overall system performance.
  • Package: The HMC1131LC4 comes in a compact LC4 package, which is suitable for space-constrained applications while providing robustness and reliability.

Applications

The versatility of the HMC1131LC4 makes it suitable for various high-frequency applications. It can be used in:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Satellite communications systems
  • Fiber optic applications

Technical Specifications

Parameter Value
Frequency Range Specified in datasheet
Gain Specified in datasheet
Noise Figure Specified in datasheet
Output Power (P1dB) Specified in datasheet
Supply Voltage Specified in datasheet
Package LC4

For detailed technical specifications, please refer to the Analog Devices Inc. official datasheet for the HMC1131LC4.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess