EN
  • EN
  • DE

HMC1049LP5E

Part No HMC1049LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 300MHZ-20GHZ 32QFN / RF Amplifier IC General Purpose 300MHz ~ 20GHz 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 300MHz ~ 20GHz
P1dB 14.5dBm
Gain 15dB
Noise Figure 1.8dB
RF Type General Purpose
Voltage - Supply 7V
Current - Supply 70mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC1049
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920341-HMC1049LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1049LP5E CAD Model

Description

The HMC1049LP5E from Analog Devices Inc. is a high-performance, GaAs, pHEMT, MMIC, Low Noise Amplifier (LNA) designed to offer exceptional RF characteristics suitable for a wide range of applications. This versatile component is an ideal choice for designers looking for a balance between low noise figure and high gain, with the additional benefit of a wide bandwidth.

Key Features

  • Frequency Range: The HMC1049LP5E operates over a broad frequency range, making it suitable for various applications, including military, space, and telecommunications.
  • Low Noise Figure: With a low noise figure, this LNA allows for excellent signal-to-noise ratio, which is critical for high-performance receivers and communication systems.
  • High Gain: The device provides a high gain, enhancing the overall sensitivity and performance of the RF system it is integrated into.
  • Power Efficiency: It is designed for power-efficient operation, which is essential for keeping the overall system power consumption in check.
  • Package: The HMC1049LP5E is housed in a compact 5x5 mm QFN package, which is beneficial for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Telecommunications Infrastructure
  • Test Instrumentation
  • Satellite Communications

The integration of the HMC1049LP5E into your design ensures a significant improvement in system performance thanks to its exceptional RF characteristics. Analog Devices Inc. is known for its high-quality components, and the HMC1049LP5E is no exception. It is an excellent choice for engineers looking to enhance their RF designs with a reliable and efficient LNA solution.

For detailed specifications, application notes, and additional resources, designers and engineers should consult the product datasheet and Analog Devices Inc.'s technical support for the successful implementation of the HMC1049LP5E in their projects.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1251 $279.1251
2+ $250.2501 $500.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess