EN
  • EN
  • DE

HMC1019LP4ETR

Part No HMC1019LP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 24VFQFN / RF Attenuators 31dB 100 MHz ~ 30 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Attenuation Value 31dB
Frequency Range 100 MHz ~ 30 GHz
Power (Watts) -
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC1019
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354586-HMC1019LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC1019LP4ETR CAD Model

Description

Analog Devices Inc. Presents the HMC1019LP4ETR Mixer

The HMC1019LP4ETR, a product of Analog Devices Inc., stands as a testament to the company's dedication to providing innovative and high-performance components for the electronics industry. This mixer is designed to deliver exceptional signal processing capabilities for a wide range of applications, including telecommunications, satellite systems, and test equipment.

Key Features of the HMC1019LP4ETR

  • Wide Frequency Range: The HMC1019LP4ETR operates across a broad frequency spectrum, making it versatile for various RF (Radio Frequency) and IF (Intermediate Frequency) applications.
  • High Isolation: This device offers excellent isolation between its ports, which minimizes signal leakage and ensures integrity of the signal processing in complex systems.
  • Integrated LO Amplifier: The inclusion of a Local Oscillator (LO) amplifier within the mixer simplifies design and reduces the need for external components.
  • Surface-Mount Package: Housed in a compact 4x4 mm QFN (Quad Flat No-lead) package, the HMC1019LP4ETR is suitable for space-constrained applications.

Performance Specifications

The HMC1019LP4ETR is engineered to meet stringent performance criteria. It features a wide IF bandwidth and a conversion gain that enables it to maintain signal fidelity across various operating conditions. The mixer's low noise figure contributes to a cleaner signal output, which is crucial for high-quality communication systems.

Applications

With its robust feature set, the HMC1019LP4ETR is an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) systems
  • Military & space applications
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC1019LP4ETR is no exception. Manufactured to the highest standards, this mixer is built to perform reliably in even the most demanding environments. Its robust design ensures a long operational life, making it a smart investment for any application requiring high-performance signal processing.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess