EN
  • EN
  • DE

HMC-ALH445

Part No HMC-ALH445
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 18 - 40 GHz | IC RF AMP GP 18GHZ-40GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 18GHz ~ 40GHz
P1dB 12dBm
Gain 9dB
Noise Figure 4dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 45mA
Test Frequency 18GHz ~ 28GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181532-HMC-ALH445
Manufacturer Homepage www.hittite.com
Family Name HMC-ALH445
Introduction Date October 09, 2007
ECCN 3A001.b.2.d
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH445 CAD Model

Description

Product Overview: HMC-ALH445 - Analog Devices Inc.

The HMC-ALH445 from Analog Devices Inc. is a high-performance, broadband, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed to offer exceptional noise figure performance and high gain across a wide frequency range. This versatile amplifier is a perfect fit for a variety of applications, including military and space, test instrumentation, and telecommunications.

Key Features

  • Frequency Range: The HMC-ALH445 operates over a broad frequency range, making it suitable for multi-band use and various RF applications.
  • Low Noise Figure: With its low noise figure, this LNA provides excellent sensitivity in receiver applications, ensuring clear signal reception and improved system performance.
  • High Gain: The device offers high gain, which is essential for maintaining signal integrity and strength over long distances or through various transmission mediums.
  • Robust Design: Constructed with Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) technology, the HMC-ALH445 is designed for durability and reliability in demanding environments.

Applications

The HMC-ALH445's exceptional performance characteristics make it well-suited for a wide range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Telecommunication Infrastructure
  • Electronic Warfare and Radar Systems

Product Specifications

Parameter Value
Frequency Range Specified Range
Gain High Gain Value dB
Noise Figure Low Noise Figure dB
Technology GaAs PHEMT

For more detailed specifications and application support, visit Analog Devices Inc. or contact their customer service for assistance in integrating the HMC-ALH445 into your next project.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9063 $348.9063
2+ $312.8125 $625.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess