EN
  • EN
  • DE

HMC-ALH313

Part No HMC-ALH313
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 27 - 33 GHz | IC RF AMP VSAT 27GHZ-33GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 27GHz ~ 33GHz
P1dB 12dBm
Gain 20dB
Noise Figure 3dB
RF Type VSAT
Supply Voltage (V) 2.5V
Supply Current 52mA
Test Frequency 27GHz ~ 33GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181527-HMC-ALH313
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH313 CAD Model

Description

The HMC-ALH313 is a cutting-edge amplifier product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This device is part of their Hittite Microwave Amplifier series and is designed to deliver robust performance for a wide range of applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC-ALH313 operates over a broad frequency spectrum, making it versatile for various high-frequency applications.
  • High Gain: It offers a high gain profile, which ensures amplified signal strength without significant distortion, essential for maintaining signal integrity in complex systems.
  • Low Noise Figure: This amplifier boasts a low noise figure, minimizing additional signal noise and thus improving the overall signal-to-noise ratio (SNR) of the system it is used in.
  • Output Power: With its substantial output power, the HMC-ALH313 can drive signals to higher levels, which is crucial for both digital and analog communication systems.
  • Durable Design: The product is built to withstand harsh environments, ensuring reliability and longevity even in extreme conditions.

Applications

  • Telecommunication Infrastructure
  • Test Instrumentation
  • Satellite Communications
  • Military & Space
  • Electronic Warfare

Technical Specifications

The HMC-ALH313 is engineered to meet demanding technical specifications. It includes advanced features such as a stable gain over its operating frequency range and a balanced design to minimize external influences on performance. Users can expect consistent and reliable operation from this high-quality amplifier.

Quality and Support

Analog Devices Inc. is committed to providing top-notch products with excellent customer support. The HMC-ALH313 is no exception, backed by comprehensive technical documentation and the expertise of Analog Devices' support team. Clients can count on a product that not only meets but exceeds industry standards for performance and quality.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess