EN
  • EN
  • DE

HMC-ALH244

Part No HMC-ALH244
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 24 - 40 GHz | IC RF AMP VSAT 24GHZ-40GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 24GHz ~ 40GHz
P1dB 13dBm
Gain 12dB
Noise Figure 3.5dB
RF Type VSAT
Supply Voltage (V) 4V
Supply Current 45mA
Test Frequency 24GHz ~ 40GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181526-HMC-ALH244
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH244 CAD Model

Description

HMC-ALH244 High Linearity Amplifier

HMC-ALH244 High Linearity Amplifier

The HMC-ALH244 from Analog Devices Inc. is a high-performance, high linearity amplifier designed to meet the rigorous demands of modern RF and microwave applications. This versatile amplifier is well-suited for a range of uses, including telecommunications, defense systems, space applications, and test instrumentation.

With its wide frequency range, the HMC-ALH244 provides consistent, reliable performance across various applications. Its design focuses on achieving excellent linearity, which is critical for maintaining signal integrity in complex modulation schemes. This makes the HMC-ALH244 an ideal choice for systems that require high data rate transmission and precision signal amplification.

The amplifier operates over a broad frequency range, delivering a high gain while maintaining a low noise figure. This balance ensures that signals are amplified without significant degradation, preserving the quality of the original signal. The HMC-ALH244's robust construction also ensures it can withstand the challenging conditions often encountered in high-frequency environments.

Key features of the HMC-ALH244 include:

  • Wide frequency range, providing flexibility across various applications.
  • High linearity, ensuring the integrity of amplified signals.
  • High gain, enabling the amplifier to boost weak signals effectively.
  • Low noise figure, minimizing signal distortion and ensuring clear amplification.
  • Durable construction, suitable for demanding environments.

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC-ALH244 is no exception. It embodies the company's dedication to providing components that push the boundaries of what's possible in electronic design. Whether you're developing cutting-edge communication systems or sophisticated radar platforms, the HMC-ALH244 offers the performance and reliability you need.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess