EN
  • EN
  • DE

FIDO5100CBCZ

Part No FIDO5100CBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description IC ETHERNET SWITCH MII 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000418-FIDO5100CBCZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface-Controllers
Package Tray
Protocol Ethernet
Function Switch
Voltage - Supply 1.2V, 3.3V
Operating Temperature -40°C ~ 105°C
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number FIDO5100
Ultra Librarian 3D Model Ultra Librarian FIDO5100CBCZ CAD Model

Description

Introducing the FIDO5100CBCZ from Analog Devices Inc.

The FIDO5100CBCZ is a versatile, high-performance, industrial Ethernet switch designed by Analog Devices Inc. to cater to the demanding needs of industrial communication networks. This innovative product is engineered to facilitate real-time Ethernet multiprotocol (REM) switching, enabling the simultaneous operation of multiple industrial Ethernet protocols on a common Ethernet network.

With its robust design, the FIDO5100CBCZ is optimized for use in automation and process control systems, where system reliability and uptime are of paramount importance. The switch is capable of handling a wide variety of industrial protocols including PROFINET, EtherNet/IP, and Modbus TCP, among others. This multi-protocol support ensures seamless integration and interoperability within diverse industrial environments, providing a flexible and scalable solution for network management.

The FIDO5100CBCZ features a compact 144-LFBGA (10x10) package, making it an ideal choice for space-constrained applications. Its high-speed RGMII/MII/RMII interfaces allow for direct connection to a wide range of Ethernet PHYs and controllers, offering system designers the flexibility to choose the optimal PHY for their specific application requirements.

Key attributes of the FIDO5100CBCZ include:

  • Integrated 2-port switch with IEEE 1588 support
  • Configurable for multiple industrial Ethernet protocols
  • Low-latency, cut-through switching architecture
  • Support for Layer 2 and Layer 3 Ethernet protocols
  • IEEE 802.1Q VLAN support for network segmentation
  • Quality of Service (QoS) features for prioritizing critical traffic
  • Advanced security features to protect network integrity

Designed with an emphasis on reliability and performance, the FIDO5100CBCZ is equipped with error handling and diagnostic capabilities that ensure robust operation even in harsh industrial conditions. This includes features such as link loss detection and automatic recovery, which help maintain communication continuity and minimize downtime.

Overall, the FIDO5100CBCZ from Analog Devices Inc. represents an exceptional choice for industrial network designers looking for a high-quality, multiprotocol Ethernet switch capable of withstanding the rigors of industrial applications while providing the flexibility and performance required to support modern industrial Ethernet networks.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
Lowest to $10.0855
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess