EN
  • EN
  • DE

FIDO1100PQF208IR1

Part No FIDO1100PQF208IR1
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB RREM 208PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features CPU32 series Microcontroller IC 32-Bit 66MHz 32KB (32K x 8) RREM 208-PQFP (28x28)
Manufacturer Analog Devices Inc.
Series fido™
Package Tray
Core Processor CPU32
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, EIA-232, Ethernet, GPIO, HDLC, I2C, SMBus, SPI
Peripherals DMA, POR, WDT
Number of I/O 72
Program Memory Size 32KB (32K x 8)
Program Memory Type RREM
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name FIDO1100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1108-1002-ND, 505-FIDO1100PQF208IR1, 1108-1002, -2735-FIDO1100PQF208IR1
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871985-FIDO1100PQF208IR1
Ultra Librarian 3D Model Ultra Librarian FIDO1100PQF208IR1 CAD Model

Description

Introducing the FIDO1100PQF208IR1 from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the innovative FIDO1100PQF208IR1, a cutting-edge product designed to cater to the demanding needs of sophisticated electronic systems. This versatile component is engineered to deliver exceptional performance, reliability, and efficiency, making it an ideal choice for a wide range of applications.

The FIDO1100PQF208IR1 is a microcontroller that stands out for its robust architecture and advanced features. It is built to operate at high speeds, ensuring rapid data processing and task execution. The device comes in a compact PQFP (Plastic Quad Flat Pack) form factor with 208 pins, offering excellent connectivity and integration capabilities. This makes it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • High-Speed Performance: The FIDO1100PQF208IR1 is designed to handle complex computations and control tasks efficiently, providing users with a swift and responsive experience.
  • Robust Architecture: With a solid build and a design that emphasizes durability, this microcontroller is capable of withstanding challenging conditions, ensuring long-term reliability.
  • Advanced Integration: The 208-pin PQFP package allows for seamless integration into a variety of circuit designs, making it a versatile choice for designers and engineers.
  • Energy Efficiency: Analog Devices Inc. has optimized the FIDO1100PQF208IR1 for low power consumption, making it an eco-friendly option that can help reduce overall system energy usage.

The FIDO1100PQF208IR1 is not just a component; it's a solution that empowers developers to build more sophisticated and capable electronic systems. Whether it's for industrial automation, automotive electronics, or communication infrastructure, this product offers the performance and reliability that Analog Devices Inc. is known for.

If you're looking to enhance your electronic designs with a high-quality microcontroller, the FIDO1100PQF208IR1 from Analog Devices Inc. is an excellent choice that will not disappoint. Its combination of speed, power efficiency, and robustness makes it a standout product in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess