EN
  • EN
  • DE

EVAL01-HMC547LC3

Part No EVAL01-HMC547LC3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC547LC3 / HMC547LC3 RF Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Switch, SPDT
Frequency 0Hz ~ 28GHz
For Use With/Related Products HMC547LC3
Supplied Contents Board
Win Source Part Number 776125-EVAL01-HMC547LC3
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL01-HMC547LC3
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC547LC3 CAD Model

Description

Product Overview: EVAL01-HMC547LC3

The EVAL01-HMC547LC3 is a high-performance evaluation board designed by Analog Devices Inc., which features the HMC547LC3, a broadband non-reflective GaAs MESFET SPDT (Single Pole Double Throw) switch. This product is tailored for engineers and designers who require a reliable switch for RF and microwave applications.

Key Features

  • Frequency Range: The HMC547LC3 operates over a wide frequency range from DC to 40 GHz, offering exceptional versatility for a variety of applications including test equipment, electronic warfare, and communication systems.
  • High Isolation: With high isolation performance, the switch minimizes signal leakage between the ports, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss characteristic ensures minimal signal attenuation when the switch is in the ON state, providing efficient signal transmission.
  • Non-Reflective Design: The non-reflective nature of the switch prevents signal reflections that can cause impedance mismatches and distortions, enhancing the overall system performance.
  • Fast Switching Speed: The HMC547LC3 boasts fast switching speed, which is essential for applications that require rapid switching between channels or modes.

Board Features

  • User-Friendly Interface: The evaluation board comes with an easy-to-use interface, allowing for straightforward testing and integration into existing setups.
  • Durable Construction: Built with high-quality materials, the EVAL01-HMC547LC3 is designed for durability and long-term use.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes to assist with the evaluation process.

Applications

The EVAL01-HMC547LC3 is ideal for a wide range of applications, such as:

  • RF/Microwave Test Equipment
  • Electronic Warfare Systems
  • Communication Systems
  • Satellite Communications
  • Fiber Optic Applications

With its robust design and superior performance, the EVAL01-HMC547LC3 from Analog Devices Inc. is an excellent choice for professionals seeking a reliable and efficient solution for their RF switching needs.

You May Also Be Interested in

MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess