EN
  • EN
  • DE

EVAL01-HMC1097LP4E

Part No EVAL01-HMC1097LP4E
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL MODULATOR HMC1097 / HMC1097LP4E Mod and Demod Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Modulator
Frequency 100MHz ~ 6GHz
For Use With/Related Products HMC1097LP4E
Supplied Contents Board
Win Source Part Number 776077-EVAL01-HMC1097LP4E
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL01-HMC1097LP4E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1097LP4E CAD Model

Description

Product Overview: EVAL01-HMC1097LP4E

The EVAL01-HMC1097LP4E from Analog Devices Inc. is a high-performance, easy-to-use evaluation board designed for the HMC1097LP4E, a state-of-the-art RF amplifier. This product is tailored for engineers and designers who require a reliable and efficient solution for testing and prototyping RF applications in various industries, including telecommunications, aerospace, and defense.

Key Features

  • Frequency Range: The HMC1097LP4E operates over a broad frequency range, making it highly versatile for multiple RF applications.
  • High Gain: With its high gain levels, the amplifier ensures robust signal amplification, essential for clear and strong signal transmission and reception.
  • Low Noise Figure: The low noise figure of the HMC1097LP4E minimizes signal distortion, providing a clean output for sensitive RF systems.
  • Power Efficiency: The amplifier is designed for power efficiency, which reduces the overall power consumption of the system and enhances the product's sustainability.
  • Thermal Management: The evaluation board is equipped with features for effective thermal management, ensuring the amplifier operates within optimal temperature ranges for reliability and longevity.
  • Compact Form Factor: The LP4E package is compact, allowing for integration into space-constrained applications without sacrificing performance.

Applications

The EVAL01-HMC1097LP4E is suitable for a wide array of applications where high-fidelity RF amplification is required. It is ideal for use in:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • RFID systems
  • Military and space applications

Design and Ease of Use

The evaluation board is designed with the user in mind, featuring a layout that simplifies testing and integration. It includes all necessary components and interfaces for quick setup and immediate operation. Users can efficiently evaluate the performance characteristics of the HMC1097LP4E amplifier and expedite the development process from prototype to production.

Note: For detailed specifications, operational parameters, and safety information, users should refer to the official datasheet and user manual provided by Analog Devices Inc.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess