EN
  • EN
  • DE

EVAL-ADXRS652Z

Part No EVAL-ADXRS652Z
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADXRS652 / ADXRS652 series Gyroscope, 1 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Sensor Type Gyroscope, 1 Axis
Sensing Range ±300°/sec
Interface Analog
Sensitivity 7mV/°/sec
Voltage - Supply 4.75V ~ 5.25V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADXRS652
Base Product Number ADXRS652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Other Names EVALADXRS652Z,-2735-EVAL-ADXRS652Z
Standard Package 1
Win Source Part Number 1032218-EVAL-ADXRS652Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXRS652Z CAD Model

Description

EVAL-ADXRS652Z - Analog Devices Inc. Gyroscope Evaluation Board

The EVAL-ADXRS652Z from Analog Devices Inc. is a high-performance evaluation board designed for the ADXRS652 MEMS gyroscope. This gyroscope is a robust, high precision angular rate sensor that offers excellent vibration immunity and temperature stability, making it an ideal choice for industrial, instrumentation, and stabilization applications where reliable and accurate rotational measurements are critical.

Key Features

  • High Performance: The ADXRS652 provides a measurement range of ±250 degrees per second with a sensitivity of 12.5 mV/°/sec, ensuring high-resolution output for precise angular velocity detection.
  • Temperature Stability: With its built-in temperature compensation, the ADXRS652 maintains performance across a wide temperature range, minimizing drift and ensuring consistent readings.
  • Vibration Immunity: The gyroscope design is optimized to resist the effects of vibration, a common challenge in harsh industrial environments.
  • Easy-to-Use: The EVAL-ADXRS652Z board is designed for quick setup and integration, featuring standard connectivity options and requiring minimal external components.
  • Flexible Power Supply: The board operates over a supply voltage range of 4.75V to 5.25V, accommodating various system power requirements.
  • Signal Conditioning: Onboard signal conditioning circuitry ensures a clean and reliable output signal, ready for further processing or integration into a control system.

Applications

The EVAL-ADXRS652Z is suitable for a wide variety of applications, including but not limited to:

  • Platform stabilization and control
  • Robotics and unmanned vehicles
  • Instrumentation and test equipment
  • Industrial control systems
  • High-precision machinery

Additional Information

The EVAL-ADXRS652Z evaluation board comes with all necessary documentation for a comprehensive evaluation, including detailed schematics and reference design materials. It is compatible with the ADXRS652 gyroscope, which is available in a compact, high reliability ceramic package that ensures long-term durability and performance in demanding environments. For further information and to access technical support, visit the Analog Devices Inc. website.

You May Also Be Interested in

Murata Electronics North America
operating temperature range
Lowest to $0.9895
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess