EN
  • EN
  • DE

EVAL-ADXRS290Z-S2

Part No EVAL-ADXRS290Z-S2
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR ADXRS290  /  ADXRS290 series Gyroscope, 2 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Sensor Type Gyroscope, 2 Axis
Sensing Range ±100°/sec
Interface Serial, SPI
Sensitivity 200LSB/°/s
Voltage - Supply 2.7V ~ 5V
Supplied Contents Board(s)
Utilized IC / Part ADXRS290
Base Product Number ADXRS290
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Other Names -2735-EVAL-ADXRS290Z-S2
Standard Package 1
Win Source Part Number 1141315-EVAL-ADXRS290Z-S2
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXRS290Z-S2 CAD Model

Description

EVAL-ADXRS290Z-S2 - Analog Devices Inc.

The EVAL-ADXRS290Z-S2 is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADXRS290, a state-of-the-art MEMS gyroscope. The ADXRS290 is a dual-axis gyroscope that offers excellent vibration immunity and stability, making it an ideal choice for high-precision applications in harsh environments.

Key Features:

  • High Precision: The ADXRS290 MEMS gyroscope provides accurate angular rate sensing in two orthogonal axes, ensuring precise measurements for demanding applications.
  • Vibration Immunity: Engineered to withstand high levels of vibration, the ADXRS290 maintains its performance integrity even in the most challenging conditions.
  • Temperature Stability: The device features a temperature range that ensures consistent operation and reliable data across diverse environmental conditions.
  • Compact Design: The evaluation board's small footprint allows for easy integration into existing systems without significant modifications.
  • Easy-to-Use Interface: With user-friendly features, the EVAL-ADXRS290Z-S2 simplifies the process of testing and analyzing the ADXRS290 sensor's performance.
  • Powerful Software Support: The board is supported by powerful software that aids in data acquisition, analysis, and visualization, enhancing the evaluation experience.

Applications:

The EVAL-ADXRS290Z-S2 is versatile and can be used in a variety of applications, including:

  • Platform stabilization and control
  • Robotics and unmanned vehicles
  • Industrial instrumentation
  • Medical devices
  • High-performance sports equipment

Package Contents:

The evaluation kit includes the EVAL-ADXRS290Z-S2 evaluation board, along with documentation and software tools necessary to get started. Users will appreciate the comprehensive resources provided, which are designed to facilitate a smooth and informative evaluation process.

With its robust design and sophisticated technology, the EVAL-ADXRS290Z-S2 from Analog Devices Inc. is an invaluable tool for engineers and developers looking to explore the capabilities of the ADXRS290 MEMS gyroscope in their next-generation projects.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess