EN
  • EN
  • DE

EVAL-ADUM3481EBZ

Part No EVAL-ADUM3481EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD DGTL ISO 4CH ADUM3481 / ADuM3481 Digital Isolator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series iCoupler
Main Purpose Interface, Digital Isolator
Utilized IC / Part ADuM3481
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Win Source Part Number 798807-EVAL-ADUM3481EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-ADUM3481EBZ
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL-ADUM3481EBZ CAD Model

Description

The EVAL-ADUM3481EBZ is a high-performance evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADuM3481, which is a quad-channel digital isolator with an integrated transformer driver. This board is an essential tool for engineers and designers who require a reliable and efficient solution for isolating data channels and power in demanding industrial, healthcare, and automotive applications.

Key Features:

  • Quad-Channel Isolation: The ADuM3481 provides four independent isolation channels, supporting robust data transfer and isolation in multi-channel applications.
  • Integrated DC-DC Converter: With an integrated isoPower® DC-DC converter, the EVAL-ADUM3481EBZ offers a complete solution for both data isolation and power transfer across the isolation barrier, simplifying design and reducing component count.
  • High Data Rates: The device supports data rates up to 150 Mbps, making it suitable for high-speed communication protocols.
  • Low Emissions: The ADuM3481 features low radiated emissions and has been designed to meet stringent EMC requirements, ensuring reliable performance in noise-sensitive applications.
  • Wide Operating Temperature Range: The evaluation board is designed to operate over a wide temperature range, making it suitable for industrial environments.
  • Easy to Use: The EVAL-ADUM3481EBZ comes with convenient access points for all relevant signals and power pins, enabling easy integration into test setups and prototypes.

Applications:

The EVAL-ADUM3481EBZ is ideal for a variety of applications, including but not limited to:

  • Industrial automation and process control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems requiring reliable data and power isolation
  • Isolated SPI interfaces and sensor interfaces

Summary:

The EVAL-ADUM3481EBZ evaluation board is a testament to Analog Devices Inc.'s commitment to providing advanced isolation solutions. It simplifies the process of evaluating the ADuM3481 isolator's performance and functionality, making it an invaluable tool for engineers in the early stages of design and testing. Whether for industrial, medical, or automotive applications, the EVAL-ADUM3481EBZ is designed to accelerate development time and ensure a smooth path to final product integration.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess