EN
  • EN
  • DE

EVAL-ADM3054EBZ

Part No EVAL-ADM3054EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADM3054
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Interface
Function CANbus Controller
Embedded No
Utilized IC / Part ADM3054
Supplied Contents Board(s)
Secondary Attributes Short-Circuit and Thermal Protection
Base Product Number ADM3054
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918749-EVAL-ADM3054EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM3054EBZ CAD Model

Description

The EVAL-ADM3054EBZ from Analog Devices Inc. is a high-performance evaluation board designed to showcase the capabilities of the ADM3054 signal and power isolated CAN transceiver. This board facilitates the testing and development of CAN (Controller Area Network) communication systems in industrial and automotive applications. The ADM3054 transceiver is notable for its integrated iCoupler® and isoPower® technology, which provides signal and power isolation, enhancing the reliability and robustness of the system.

Key Features of the EVAL-ADM3054EBZ:

  • Signal and Power Isolation: The ADM3054 features 2.5 kV RMS signal and power isolation, ensuring protection against high voltage transients and ground loop noise.
  • High-Speed CAN Interface: Supports CAN data rates up to 1 Mbps, making it suitable for high-speed CAN networks.
  • Bus Fault Protection: The transceiver is designed to handle bus fault conditions up to ±30 V, providing robust performance in harsh environments.
  • Thermal Shutdown Protection: Includes a thermal shutdown feature that prevents the device from overheating, ensuring longevity and stable operation.
  • Low EMI Emissions: The board is engineered to minimize electromagnetic interference, making it ideal for sensitive applications.
  • Easy-to-Use Interface: The evaluation board includes convenient connectors and test points for easy interfacing with external equipment and quick setup.

Applications:

The EVAL-ADM3054EBZ is well-suited for a variety of applications where CAN communication is critical, such as:

  • Industrial automation and control systems
  • Automotive networks and diagnostics
  • Building automation and HVAC control
  • Heavy machinery and transportation

Conclusion:

With its advanced features and robust design, the EVAL-ADM3054EBZ evaluation board is an excellent tool for engineers and developers looking to explore the ADM3054 transceiver's capabilities. It offers a convenient and efficient platform for developing and testing CAN-based communication systems in demanding industrial and automotive environments. Analog Devices Inc. provides comprehensive support, including detailed documentation and reference designs, to assist users in maximizing the potential of the EVAL-ADM3054EBZ and the ADM3054 transceiver.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess