EN
  • EN
  • DE

EVAL-ADF4350EB1Z

Part No EVAL-ADF4350EB1Z
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description EVALUATION BOARD 1 FOR ADF4350 / ADF4350 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Frequency Synthesizer
Embedded No
Utilized IC / Part ADF4350
Primary Attributes Single Fractional-N and Integer-N PLL with VCO
Supplied Contents Board(s), Cable(s)
Secondary Attributes USB Interface
Base Product Number ADF4350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Other Names -2735-EVAL-ADF4350EB1Z,EVALADF4350EB1Z,Q5242312,Q4841122,Q5416250,Q4437453,Q5095480
Standard Package 1
Win Source Part Number 1121888-EVAL-ADF4350EB1Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADF4350EB1Z CAD Model

Description

Product Overview: EVAL-ADF4350EB1Z from Analog Devices Inc.

The EVAL-ADF4350EB1Z is a fully featured evaluation board designed for the ADF4350, a fully integrated frequency synthesizer from Analog Devices Inc. This synthesizer is capable of generating a wide range of frequencies, from 137.5 MHz to 4.4 GHz, making it an ideal solution for a variety of applications including wireless communication, instrumentation, and base station equipment.

Key Features

  • Wide Frequency Range: The ADF4350 allows for frequency synthesis in the range of 137.5 MHz to 4.4 GHz, which is divided into two bands (LF and HF bands).
  • Integrated VCO: The on-board Voltage-Controlled Oscillator (VCO) simplifies design considerations by reducing the number of external components required.
  • Programmable Dividers: It includes programmable dividers, allowing for fine resolution at a high frequency.
  • Low Phase Noise: The device is designed to have low phase noise performance, which is critical for communication systems.
  • Flexible Power Supply Options: The ADF4350 can operate with a power supply ranging from 3.0 V to 3.6 V.

Board Functionality

The EVAL-ADF4350EB1Z evaluation board is equipped with an USB interface for connection with a personal computer, enabling users to easily program the ADF4350 through the provided control software. The board also features various test points and indicator LEDs for operational status checks, as well as SMA connectors for RF outputs, which facilitate the connection to test equipment or other circuitry.

Applications

The ADF4350's wide frequency range and low phase noise characteristics make it suitable for a broad array of applications, including:

  • Wireless Infrastructure (GSM, LTE, WiMAX, WLAN)
  • Test and Measurement Equipment
  • Clock Generation for Digital Converters
  • Satellite Communication Systems

Additional Resources

Analog Devices Inc. provides extensive technical documentation for the EVAL-ADF4350EB1Z, including detailed datasheets, user guides, and application notes. These resources are designed to assist engineers in quickly integrating the evaluation board into their projects and to expedite the design process.

With its high performance, versatility, and ease of use, the EVAL-ADF4350EB1Z from Analog Devices Inc. is an excellent tool for developing and testing applications that require a reliable and precise frequency synthesizer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess