EN
  • EN
  • DE

EVAL-ADAU1772Z

Part No EVAL-ADAU1772Z
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description EVAL BOARD FOR ADAU1772 / ADAU1772 CODEC Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Audio
Function CODEC
Utilized IC / Part ADAU1772
Primary Attributes USB Powered or External Supply
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Base Product Number ADAU1772
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-ADAU1772Z
Standard Package 1
Win Source Part Number 1006695-EVAL-ADAU1772Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1772Z CAD Model

Description

EVAL-ADAU1772Z Evaluation Board from Analog Devices Inc.

The EVAL-ADAU1772Z is a comprehensive evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADAU1772, a low power, quad-core digital signal processor (DSP) for audio applications. This evaluation board is an essential tool for engineers and audio designers who require a high-performance audio processing solution that is both flexible and power-efficient.

Key Features of the ADAU1772:

  • Quad DSP Core: The ADAU1772 features a 28-/56-bit audio DSP engine, enabling complex audio signal processing while maintaining high audio quality.
  • Low Power Consumption: Designed for battery-powered applications, the ADAU1772 provides high efficiency, helping to extend the battery life of portable devices.
  • Integrated Audio ADCs and DACs: The device includes two ADCs and four DACs with a 96 dB signal-to-noise ratio (SNR), allowing for high-quality audio capture and playback.
  • Flexible Audio Routing: A configurable signal routing matrix within the ADAU1772 allows for versatile connections between inputs, outputs, and DSP cores.
  • Multiple Interfaces: The evaluation board supports I²C and SPI communication protocols for easy interfacing with most microcontrollers and processors.

Benefits of the EVAL-ADAU1772Z Evaluation Board:

  • Easy to Use: The EVAL-ADAU1772Z is designed for plug-and-play operation, making it simple for users to start experimenting with the ADAU1772 without a steep learning curve.
  • Comprehensive Development Kit: The board comes with all the necessary software tools, including the SigmaStudio™ graphical development tool, which enables quick and intuitive DSP program development.
  • Onboard Debugging: Equipped with an onboard USB interface, the evaluation board allows for real-time data streaming and in-system programming, facilitating rapid prototyping and debugging.
  • Application Versatility: The EVAL-ADAU1772Z is ideal for a wide range of applications, from noise-cancelling headphones to digital microphones, automotive audio systems, and smart home devices.

Overall, the EVAL-ADAU1772Z from Analog Devices Inc. is a powerful tool for developers looking to harness the audio processing power of the ADAU1772 in a user-friendly and highly adaptable format. Whether for professional audio equipment, consumer electronics, or embedded audio systems, this evaluation board provides the resources needed to create sophisticated audio solutions with ease.

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
ams
Lowest to $3.2271
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $16.3637
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess