EN
  • EN
  • DE

EV1HMC774ALC3B

Part No EV1HMC774ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD / HMC774ALC3B series Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Mixer
Frequency 7GHz ~ 34GHz
For Use With/Related Products HMC774ALC3B
Supplied Contents Board(s)
Base Product Number HMC774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1127-3767-ND,1127-3767,-2735-EV1HMC774ALC3B,505-EV1HMC774ALC3B
Standard Package 1
Win Source Part Number 1026235-EV1HMC774ALC3B
Ultra Librarian 3D Model Ultra Librarian EV1HMC774ALC3B CAD Model

Description

Product Overview: EV1HMC774ALC3B from Analog Devices Inc.

The EV1HMC774ALC3B is a high-performance RF (Radio Frequency) product from Analog Devices Inc., designed to cater to the demanding needs of communication systems and radar applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance signal processing performance in complex environments.

Key Features

  • Frequency Range: This device operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • High Linearity: The EV1HMC774ALC3B boasts exceptional linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this product ensures minimal added noise to the signal chain, thereby improving the overall signal-to-noise ratio (SNR).
  • Integration: The product integrates several functions which may include amplification, mixing, and signal conditioning, leading to a reduction in system complexity and footprint.

Applications

The versatile nature of the EV1HMC774ALC3B allows it to be employed in a variety of applications, such as:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems
  • Defense and aerospace electronics

Quality and Reliability

Analog Devices Inc. is renowned for its high-quality products, and the EV1HMC774ALC3B is no exception. It is built to meet stringent industry standards, ensuring reliability and performance even under harsh conditions. The device is suitable for both commercial and military applications, where consistency and durability are of utmost importance.

Support and Resources

Customers can access comprehensive technical support for the EV1HMC774ALC3B, including detailed datasheets, application notes, and design resources. Analog Devices provides a robust support network to assist with design-in processes, ensuring a smooth integration of their products into customer applications.

In conclusion, the EV1HMC774ALC3B from Analog Devices Inc. is a state-of-the-art RF component that brings together wide frequency range, high linearity, and low noise figure, making it a prime choice for engineers looking for quality and performance in their RF signal processing applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess