EN
  • EN
  • DE

EV1HMC524ALC3B

Part No EV1HMC524ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC524ALC3B  /  HMC524ALC3B series Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Mixer
Frequency 22GHz ~ 32GHz
For Use With/Related Products HMC524ALC3B
Supplied Contents Board(s)
Base Product Number HMC524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-EV1HMC524ALC3B,1127-3129
Standard Package 1
Win Source Part Number 1017577-EV1HMC524ALC3B
Ultra Librarian 3D Model Ultra Librarian EV1HMC524ALC3B CAD Model

Description

Product Overview: EV1HMC524ALC3B from Analog Devices Inc.

The EV1HMC524ALC3B is a high-performance, easy-to-use evaluation board designed by Analog Devices Inc. for testing the capabilities of the HMC524ALC3B, a GaAs MMIC PHEMT Distributed Power Amplifier die. This product is ideal for engineers and designers who require a reliable and efficient solution for amplifying RF and microwave signals in a variety of applications, including telecommunications, aerospace, and defense systems.

The HMC524ALC3B amplifier itself operates between 2 GHz to 20 GHz, providing a wide frequency range that ensures versatility across multiple applications. It delivers exceptional performance with a high gain of 11 dB and a 22 dBm output power at 1 dB compression (P1dB). This makes it suitable for use in demanding environments where strong signal amplification is necessary.

The evaluation board, EV1HMC524ALC3B, is designed with user convenience in mind. It comes equipped with SMA connectors that allow for quick and easy connection to test equipment. The board layout is optimized to maintain signal integrity and provide the best possible performance characteristics of the amplifier die. Additionally, the evaluation board includes the necessary matching network and bias decoupling elements, which means that users can test the device with minimal setup time and without the need for external components.

For thermal management, the EV1HMC524ALC3B is constructed with considerations for heat dissipation. The board material and design ensure that the HMC524ALC3B die operates within its specified temperature range, thus maintaining performance and reliability during prolonged use.

Overall, the EV1HMC524ALC3B evaluation board from Analog Devices Inc. is an excellent tool for professionals who need to test and validate the performance of the HMC524ALC3B Distributed Power Amplifier die. With its broad frequency range, high gain, and ease of use, it is a valuable asset for developing sophisticated RF and microwave systems.

For detailed specifications, application support, and additional resources, users can access comprehensive documentation provided by Analog Devices Inc., ensuring they can fully leverage the capabilities of the EV1HMC524ALC3B evaluation board.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess