EN
  • EN
  • DE

EV-ADF4360-1EB1Z

Part No EV-ADF4360-1EB1Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADF4360-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Frequency Synthesizer
Embedded No
Utilized IC / Part ADF4360-1
Primary Attributes Single Integer-N PLL with VCO
Secondary Attributes 2.25GHz, 200kHz PFD
Supplied Contents Board(s), Cable(s)
Win Source Part Number 767820-EV-ADF4360-1EB1Z
Popularity Medium
Supply and Demand Status Limited
Family Name EV-ADF4360-1EB1Z
Introduction Date September 28, 2012
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian EV-ADF4360-1EB1Z CAD Model

Description

Introducing the EV-ADF4360-1EB1Z Evaluation Board from Analog Devices Inc.

The EV-ADF4360-1EB1Z is a state-of-the-art evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADF4360-1 Integrated Synthesizer and Voltage-Controlled Oscillator (VCO). This product is an essential tool for engineers and designers who require a robust and flexible platform for their frequency synthesis and clock generation applications.

The ADF4360-1 is part of the ADF4360 family, which provides a fully integrated solution, combining a PLL (Phase-Locked Loop) with a VCO plus additional support circuitry. The evaluation board EV-ADF4360-1EB1Z allows users to set up the ADF4360-1 quickly and evaluate its full range of features and capabilities.

Key Features of the EV-ADF4360-1EB1Z:

  • Integrated PLL and VCO: The ADF4360-1 offers a frequency range of 1050 MHz to 2050 MHz, making it suitable for a wide array of applications.
  • User-Friendly Interface: The evaluation board comes with an easy-to-use software interface that runs on a PC, providing intuitive control over the device's functions and parameters.
  • Flexible Power Supply Options: The board can be powered through USB or an external power supply, ensuring versatility in various testing environments.
  • Reference Input: A reference input is provided to allow the PLL to lock to an external clock signal, facilitating system integration and testing.
  • Comprehensive Documentation: Analog Devices Inc. provides thorough documentation, including detailed schematics and layout files, to support the development process.

Whether you're working on telecommunications, base stations, wireless systems, or data acquisition, the EV-ADF4360-1EB1Z evaluation board is an invaluable asset. It simplifies the process of setting up and testing the ADF4360-1, ensuring that you can focus on optimizing your design's performance.

With the EV-ADF4360-1EB1Z, Analog Devices Inc. continues its tradition of delivering high-quality, reliable tools for the electronics industry. Experience the convenience and technical excellence that this evaluation board has to offer, and accelerate your development cycle with confidence.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Cypress Semiconductor Corp
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess