EN
  • EN
  • DE

700A471JW150XT\1000

Part No 700A471JW150XT\1000
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description Cap Cer 470PF 150V C0G/NP0 0505
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001497-700A471JW150XT\1000
Categories Ceramic Capacitors
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 700A471JW150XT\1000 CAD Model

Description

The American Technical Ceramics (ATC) 700A471JW150XT is a high-frequency multilayer ceramic capacitor (MLCC). ATC specializes in manufacturing high-performance capacitor solutions for demanding applications.

Applications:

  • RF and Microwave Circuits: Used in RF amplifiers, filters, and oscillators.
  • High-Frequency Tuning: Employed in tuning circuits for wireless communication systems.
  • Bypass and Decoupling: Provides bypass and decoupling in high-speed digital circuits.
  • Impedance Matching: Used for impedance matching in RF and microwave applications.
  • Medical Devices: Found in medical imaging and diagnostic equipment.

Features:

  • High Q Factor: Offers a high Q factor for low losses at high frequencies.
  • Low ESR: Exhibits low equivalent series resistance (ESR) for improved performance.
  • High Self-Resonant Frequency (SRF): Features a high SRF for stable operation at high frequencies.
  • Small Size: Compact size allows for high-density mounting on PCBs.
  • Stable Performance: Provides stable performance over a wide temperature range.

Benefits:

  • Improved Circuit Performance: High Q factor and low ESR enhance circuit performance.
  • Reliable Operation: Stable performance ensures reliable operation in demanding environments.
  • Space Saving: Compact size minimizes PCB space requirements.
  • High-Frequency Compatibility: Designed for use in high-frequency applications.
  • Long Lifespan: Offers a long operational lifespan for extended reliability.

Additional Details:

The 700A471JW150XT has a capacitance value of 470 pF (picofarads) and a voltage rating of 150 VDC. The tolerance is typically ±5%. The capacitor is constructed using high-quality ceramic materials to ensure stable performance and reliability. It is designed to withstand reflow soldering temperatures. The specific dimensions and other electrical characteristics can be found in the product datasheet. The capacitor terminations are typically gold or tin-plated for excellent solderability.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess