EN
  • EN
  • DE

DC794A

Part No DC794A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT6554CGN - TRIPLE HIGH SPEED VI / LT6554 Amplifier, Triple Video Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Video
Function Amplifier, Triple
Embedded No
Utilized IC / Part LT6554
Supplied Contents Board(s)
Base Product Number DC794
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names -2735-DC794A
Standard Package 1
Win Source Part Number 1192508-DC794A
Ultra Librarian 3D Model Ultra Librarian DC794A CAD Model

Description

The DC794A from Analog Devices Inc. represents a pinnacle of innovation in the field of high-performance data conversion. This product is a testament to Analog Devices' commitment to providing advanced solutions that cater to the demanding needs of modern electronics. The DC794A is designed for applications that require precise conversion of analog signals to digital format, ensuring that data integrity is maintained throughout the process.

Key Features

  • High Precision: The DC794A delivers exceptional accuracy and resolution, making it suitable for applications where data precision is paramount.
  • Speed: With a swift conversion rate, this product ensures that real-time data processing is achievable, minimizing latency and enhancing system responsiveness.
  • Integration: The compact form factor of the DC794A allows for seamless integration into existing systems without the need for significant modifications or additional components.
  • Reliability: Built with robustness in mind, the DC794A can operate under a wide range of environmental conditions, ensuring consistent performance and longevity.
  • Power Efficiency: Analog Devices Inc. has engineered the DC794A to consume minimal power, which is crucial for battery-operated devices and systems concerned with energy conservation.

Applications

The versatility of the DC794A makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Industrial Control Systems
  • High-end Data Acquisition Systems

Technical Specifications

To ensure that the DC794A meets your specific requirements, a detailed examination of its technical specifications is recommended. Analog Devices Inc. provides comprehensive datasheets that encompass all the necessary technical details, including input ranges, conversion rates, power consumption figures, and operating temperature ranges.

Support and Resources

Analog Devices Inc. offers extensive support for the DC794A, including technical documentation, application notes, and customer service. Engineers and product designers can access a wealth of resources to facilitate the integration and utilization of the DC794A in their projects.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess