EN
  • EN
  • DE

DC296A

Part No DC296A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT1361CS8, LT1210CR - MOBILE-CPU / LT1210, LT1361 Special Purpose: Mobiles Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Utilized IC / Part LT1210, LT1361
Supplied Contents Board(s)
Base Product Number DC296
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-DC296A,-2735-DC296A,DC296A-ND
Standard Package 1
Win Source Part Number 1071369-DC296A
Ultra Librarian 3D Model Ultra Librarian DC296A CAD Model

Description

Analog Devices Inc. introduces the DC296A, a high-performance, precision data conversion product designed to meet the rigorous demands of data acquisition systems. The DC296A is a testament to Analog Devices' commitment to providing industry-leading technology that enhances the accuracy and efficiency of electronic systems.

Key Features

  • High Precision: The DC296A offers exceptional precision and stability, ensuring accurate data conversion for critical applications.
  • Durable Construction: Built to withstand challenging industrial environments, the DC296A maintains its performance over a wide range of temperatures and conditions.
  • Versatile Connectivity: With a variety of digital interfaces, the DC296A can easily integrate into existing data systems, providing flexibility for system designers.
  • Low Power Consumption: Designed for efficiency, the DC296A operates with minimal power draw, making it ideal for portable and remote applications.

Applications

The DC296A is suited for a broad range of applications, including but not limited to:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • High-precision Instrumentation

Technical Specifications

Parameter Specification
Resolution 16-Bit
Sample Rate Up to 2 MSPS
Input Voltage Range ±10 V
Interface SPI/QSPI™/MICROWIRE™/DSP Compatible

The DC296A is not just a component; it is a robust solution that delivers unparalleled performance and reliability. Analog Devices Inc. ensures that every DC296A meets rigorous quality standards, providing engineers and designers with a product they can trust for their most demanding applications.

Ordering Information

For purchasing details, availability, and pricing information, please contact Analog Devices Inc. or an authorized distributor. Ensure your systems perform at their best by choosing the DC296A for your data conversion needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess