EN
  • EN
  • DE

DC2283A

Part No DC2283A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3884EUK 4-PHASE DEMO BOARD  /  LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Current - Output 160A
Voltage - Input 7V ~ 14V
Regulator Topology Buck
Frequency - Switching 425kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3884
Base Product Number DC2283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC2283A
Standard Package 1
Win Source Part Number 990728-DC2283A
Ultra Librarian 3D Model Ultra Librarian DC2283A CAD Model

Description

The DC2283A is a cutting-edge demonstration and evaluation platform from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost converter with an integrated precision coulomb counter.

Key Features

  • Nanopower Operation: The LTC3335, which is the heart of the DC2283A, operates with quiescent current as low as 680nA, making it ideal for battery-powered and energy-harvesting applications.
  • Buck-Boost Converter: It can efficiently convert input voltages from 1.8V to 5.5V to a selectable output voltage, ensuring a constant energy supply even as battery voltage fluctuates.
  • Integrated Coulomb Counter: The precision coulomb counter allows for accurate measurement of battery consumption, which is critical for power management and monitoring in portable devices.
  • Multiple Battery Chemistries: The DC2283A supports a wide range of battery chemistries, providing flexibility in choosing the power source that best fits the application.
  • Low Battery Shutdown: The module includes a low battery shutdown feature, which helps to protect the battery from deep discharge.

Applications

The DC2283A is suitable for a variety of applications that require low power consumption and precise energy monitoring, such as:

  • Wireless Sensor Nodes
  • Energy Harvesting Systems
  • Portable Medical Devices
  • Remote Monitoring Systems
  • Environmental Monitoring Instruments

Technical Specifications

With its robust design, the DC2283A evaluation board is an excellent tool for engineers and designers looking to explore the features and performance of the LTC3335. Technical documentation, including datasheets, user guides, and application notes, is readily available to assist in the rapid development and testing of prototypes and projects.

Conclusion

The DC2283A from Analog Devices Inc. is a versatile and powerful solution for energy-conscious applications demanding long battery life and precise energy measurement. Its integration of a high-efficiency buck-boost converter with a coulomb counter makes it a unique offering for developers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess