EN
  • EN
  • DE

DAC8800FPZ

Part No DAC8800FPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL CMOS 20-DIP / DAC 8-CH 8-bit 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TrimDAC
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 2μs
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 4 V ~ 16 V, -12V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 772489-DAC8800FPZ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8800
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8800FPZ CAD Model

Description

The DAC8800FPZ is a high-performance digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., an industry leader in precision high-performance integrated circuits. This component is part of their extensive DAC product line, which is known for its reliability, accuracy, and ease of integration into various electronic systems.

Key Features

  • Precision Output: The DAC8800FPZ delivers precise analog output, which is essential for applications requiring high accuracy in signal conversion.
  • High Resolution: With its high-resolution capabilities, this DAC ensures that digital signals are converted to analog with fine granularity, preserving the integrity and detail of the original signal.
  • Wide Voltage Range: It operates over a wide range of supply voltages, making it versatile for use in different types of systems and applications.
  • Low Power Consumption: The DAC8800FPZ is designed to be energy-efficient, which is particularly beneficial for portable and battery-powered devices.
  • Robust Interface: It comes with a robust digital interface that allows for easy communication with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

This component is ideal for a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Digital signal processing
  • Medical equipment
  • Automotive systems

Technical Specifications

Parameter Value Resolution High-Resolution Interface Type Digital Supply Voltage Wide Range Power Consumption Low Package Type FPZ

The DAC8800FPZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the needs of modern electronic systems. Its combination of precision, resolution, and power efficiency makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess