EN
  • EN
  • DE

DAC8512FSZ

Part No DAC8512FSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 12-bit 8-Pin SOIC N Tube / IC DAC 12BIT 5V COMPLETE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.75, ±0.75
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 013719-DAC8512FSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DAC8512
Introduction Date November 25, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DAC8512FSZ CAD Model

Description

Analog Devices Inc. DAC8512FSZ Product Overview

The DAC8512FSZ is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer high performance in a compact package. This device is a member of a family of monolithic CMOS DACs that provide 12-bit resolution and are tailored for industrial and communication applications where space is at a premium, and high reliability is essential.

Key Features

  • Resolution: 12-bit digital-to-analog conversion ensures fine granularity and precise control over the output signal, making it suitable for applications that require a high degree of accuracy.
  • Settling Time: The DAC8512FSZ boasts a fast settling time, enabling rapid updates of the analog output, which is critical in dynamic systems where conditions change quickly.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC8512FSZ operates efficiently, minimizing power usage and heat generation.
  • Interface: The device supports a simple serial digital interface that can be easily interfaced with microprocessors and microcontrollers, facilitating integration into digital systems.
  • Output Range: The output range is programmable, allowing users to customize the output to match the requirements of the connected systems or components.
  • Package: Housed in a compact 8-lead SOIC package, the DAC8512FSZ is designed for space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the DAC8512FSZ is no exception, offering dependable performance in a wide range of operating conditions.

Applications

The DAC8512FSZ is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Industrial Automation
  • Portable Battery-Powered Instruments
  • Waveform Generation

With its combination of precision, speed, and low power consumption, the DAC8512FSZ from Analog Devices Inc. is an excellent choice for designers looking to add reliable digital-to-analog conversion capabilities to their systems. Its small footprint and ease of use make it particularly well-suited for modern, compact electronic designs.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4993 $61.9972
8+ $12.7174 $101.7392
13+ $12.3200 $160.1600
17+ $11.9225 $202.6825
22+ $11.5251 $253.5522
30+ $10.3329 $309.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess