Analog Devices Inc. DAC8512FSZ-REEL Digital-to-Analog Converter
The DAC8512FSZ-REEL is a high-performance, precision 12-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This component is designed to meet the rigorous demands of industrial, communication, and instrumentation applications that require accurate and stable analog outputs derived from digital input signals.
With its 12-bit resolution, the DAC8512FSZ-REEL offers fine granularity, allowing for precise control over the analog output. This makes it ideal for applications where detail and accuracy are paramount, such as in process control systems, digital gain and offset adjustment, and programmable voltage and current sources.
Key Features:
- Resolution: 12-bit
- Settling Time: Fast settling time ensures quick response to changes in input data.
- Output Type: Voltage output, capable of providing a stable and accurate analog signal.
- Interface: Simple digital interface compatible with various microcontrollers and digital systems.
- Power Supply: Single supply operation from 4.5V to 15.5V, providing flexibility in various power environments.
- Package: Surface-mountable in a compact SOIC package, ideal for space-constrained applications.
- Temperature Range: Operational over an industrial temperature range, ensuring reliability in harsh conditions.
The device is offered in a tape and reel packaging format (hence the 'REEL' suffix), which is suitable for automated assembly processes, making it a convenient choice for high-volume production. The DAC8512FSZ-REEL is also characterized by its low power consumption, which is critical for portable and battery-operated devices where power efficiency is a concern.
Integrating the DAC8512FSZ-REEL into a system is straightforward, thanks to its easy-to-use interface and the support provided by Analog Devices Inc. in terms of detailed datasheets, application notes, and design resources. Whether you're designing a precision measurement instrument or a sophisticated control system, this DAC is engineered to deliver top-notch performance and reliability.
For those who demand accuracy, flexibility, and quality in their analog output needs, the DAC8512FSZ-REEL from Analog Devices Inc. stands out as a premier choice among digital-to-analog converters.