EN
  • EN
  • DE

DAC8420ESZ-REEL

Part No DAC8420ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD SRL LP 16SOIC / DAC 4-CH 12-bit 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Number of D/A Converters 4
Settling Time 13μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5 V ~ 15 V, -15V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.25
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772474-DAC8420ESZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8420
Introduction Date November 03, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8420ESZ-REEL CAD Model

Description

Product Overview: DAC8420ESZ-REEL

The DAC8420ESZ-REEL is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer high accuracy and stability in a compact package. This 12-bit serial input DAC is part of a family of monolithic CMOS DACs that provide high-performance and are suitable for a wide range of applications including process control, data acquisition systems, and digital calibration.

Key Features

  • Resolution: 12-bit
  • Interface: Serial input for easy integration with microcontrollers and digital systems.
  • Settling Time: Fast settling time ensures quick response to input changes.
  • Output: Voltage output with high drive capacity.
  • Power Supply: Single supply operation from +4.5V to +15V.
  • Reference: On-chip precision voltage reference for enhanced stability and accuracy.
  • Accuracy: Integral nonlinearity (INL) and differential nonlinearity (DNL) specifications ensure precise output.
  • Packaging: Supplied in a surface-mount package on a tape and reel, ideal for automated assembly processes.
  • Temperature Range: Operable within an industrial temperature range.

Applications

The DAC8420ESZ-REEL's high precision and easy interfacing make it an excellent choice for various applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation
  • PLC systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The DAC8420ESZ-REEL is manufactured to meet stringent quality standards, ensuring consistent performance across all devices. With its robust design and long-term reliability, this DAC is a preferred choice for engineers and designers looking for a dependable solution for their precision analog output needs.

Ordering Information

The DAC8420ESZ-REEL is available on a tape and reel, facilitating efficient handling and placement during the manufacturing process. For ordering, refer to the full part number to ensure the correct reel size and quantity is provided for your production requirements.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess