EN
  • EN
  • DE

DAC312HSZ-REEL

Part No DAC312HSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 12 Bit Digital to Analog Converter 1 20-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name DAC312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC312HSZ-REEL-ND, DAC312HSZ-REELDKR, DAC312HSZ-REELCT, DAC312HSZ-REELTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916717-DAC312HSZ-REEL
Ultra Librarian 3D Model Ultra Librarian DAC312HSZ-REEL CAD Model

Description

Product Overview: DAC312HSZ-REEL by Analog Devices Inc.

The DAC312HSZ-REEL is a high-performance, 12-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is designed for applications that demand accurate and stable analog output from digital input signals. It comes in a surface-mount package and is supplied on a reel, making it suitable for automated assembly processes used in high-volume production.

Key Features

  • Resolution: The DAC312HSZ-REEL offers a 12-bit resolution, providing fine granularity for the analog output, which is essential for applications requiring precise control.
  • Settling Time: It boasts a fast settling time, ensuring quick response to changes in the input data, which is critical for real-time applications.
  • Output Range: The DAC provides a flexible output range that can be configured to match the requirements of the target system.
  • Power Consumption: Designed with power efficiency in mind, this device consumes a low amount of power, making it ideal for portable and battery-powered applications.
  • Packaging: The device is available in a compact surface-mount package, which is beneficial for space-constrained designs.

Applications

  • Industrial Automation
  • Precision Instrumentation
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing

The DAC312HSZ-REEL is engineered to deliver high-fidelity analog output, which is paramount for the aforementioned applications. Its robust design ensures reliable operation even under stringent conditions, which is a hallmark of Analog Devices Inc. products.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the DAC312HSZ-REEL is no exception. The device is manufactured to meet high standards, ensuring consistent performance and longevity. Customers can trust that this DAC will perform to specifications, thanks to rigorous testing and quality control measures employed by Analog Devices.

Conclusion

In summary, the DAC312HSZ-REEL by Analog Devices Inc. is an excellent choice for designers who require a 12-bit DAC that combines precision, speed, and efficiency. Whether for industrial, instrumentation, or control applications, this DAC ensures that digital data is accurately and reliably converted to analog signals.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4822 $58.4466
8+ $15.9854 $127.8832
12+ $15.4859 $185.8308
16+ $14.9864 $239.7824
20+ $14.4869 $289.7380
27+ $12.9882 $350.6814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess