EN
  • EN
  • DE

DAC08BIHQ

Part No DAC08BIHQ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 250717-DAC08BIHQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC08BIHQ CAD Model

Description

The DAC08BIHQ is a high-performance, 8-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in precision high-performance electronics. This DAC is designed for applications where a stable and accurate digital-to-analog conversion is critical, such as in industrial automation, instrumentation, and digital signal processing systems.

Key Features

  • Resolution: 8-bits, providing 256 discrete analog output levels for fine-grained control.
  • High-Speed Performance: Fast settling time ensures quick response to digital input changes, enhancing real-time system performance.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable and battery-operated equipment.
  • Monolithic Design: Integrated on a single chip, which reduces system complexity and increases reliability.
  • Versatile Voltage Ranges: Compatible with a variety of supply voltages, offering flexibility for different system requirements.
  • Stable and Accurate: Features excellent linearity and low output noise, ensuring high fidelity in signal conversion.

Applications

The DAC08BIHQ is versatile and can be used in a range of applications. Some common uses include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Digital Signal Processing
  • Waveform Generation

Technical Specifications

Parameter Value
Resolution 8-bit
Settling Time Typically 100 ns
Output Type Voltage
Supply Voltage ±4.5V to ±18V
Operating Temperature -40°C to +85°C

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The DAC08BIHQ is built to meet stringent industry specifications, ensuring performance and durability for the most demanding applications.

You May Also Be Interested in

Genesis
Need more? Email Us
Gamma Microelectronics Inc.
Need more? Email Us
STMicroelectronics
Lowest to $10.2691
Panjit
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Lowest to $3.2617
Gamma Microelectronics Inc.
1.0A LOW DROPOUT PRECISION LINEAR REGULATORS
Need more? Email Us
Genesis
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess