EN
  • EN
  • DE

CMP402GRU

Part No CMP402GRU
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description 23 ns and 65 ns Low Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1162353-CMP402GRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMP402GRU CAD Model

Description

The CMP402GRU from Analog Devices Inc. is a precision integrated circuit that has been meticulously designed to cater to a wide array of applications requiring high-accuracy signal processing. Analog Devices, known for their innovative and reliable components, ensures that the CMP402GRU meets the stringent demands of modern electronic devices.

Key Features

  • High Precision: The CMP402GRU boasts exceptional accuracy, making it ideal for critical measurement and control systems.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: Reliable performance is guaranteed across a broad temperature spectrum, ensuring stability in varying environmental conditions.
  • Robust Package: Encased in a durable TSSOP package, the CMP402GRU is built to withstand the rigors of both the manufacturing process and long-term operation.

Applications

The versatility of the CMP402GRU allows it to be utilized in a diverse range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Precision instrumentation
  • Automotive electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range Output Type Configurable Package / Case TSSOP Operating Temperature Specified Range

For detailed technical specifications, refer to the CMP402GRU datasheet provided by Analog Devices Inc.

Ordering Information

When ordering the CMP402GRU, ensure to specify any additional requirements or custom configurations that may be necessary for your specific application. Analog Devices Inc. offers support and documentation to assist with the integration of their products into your design.

You May Also Be Interested in

Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess